QLogic Corporation Converged Network Adapter QLogic 8400 Series

Description
The QLogic® FastLinQ® 8400 Series 10GbE Converged Network Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for the most demanding server and network virtualized environments, the 8400 Series Adapters provide full hardware offload support for iSCSI and FCoE protocols as well as VXLAN/NVGRE and SR-IOV to boost server CPU efficiency and maximize application performance. The QLogic® FastLinQ® 8400 Series 10GbE Converged Network Adapters support simultaneous LAN (TCP/IP) and SAN (Fibre Channel over Ethernet [FCoE] and iSCSI) traffic at 10Gbps Ethernet (GbE) line rate speeds. The 8400 Series Adapter provides extremely low host CPU usage by enabling full hardware offloads. PCI Express Gen3 x8 Delivers full line-rate 10Gbps performance across both ports Industry-leading storage (FCoE and iSCSI) transactional performance Enables provisioning of 10GbE ports for greater deployment flexibility through switch-independent NIC partitioning (NPAR) Boosts host CPU efficiency with hardware offloads for NVGRE and VXLAN tunnels Improves reliability and interoperability—lev erages QLogic’s market-proven Ethernet architecture and software Simplified deployment, troubleshooting and lifecycle management using the QLogic QConvergeConsole® GUI, QLogic Control Suite™ CLI, vCenter Plug-in, and OpenStack integration Network boot support: iSCSI remote boot FCoE boot from SAN Pre-execution environment (PXE) 2.0 PCI-SIG® single root input/output virtualization (SR-IOV) Data center bridging (DCB) Low-profile PCIe form factor
Description
The QLogic® FastLinQ® 8400 Series 10GbE Converged Network Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for the most demanding server and network virtualized environments, the 8400 Series Adapters provide full hardware offload support for iSCSI and FCoE protocols as well as VXLAN/NVGRE and SR-IOV to boost server CPU efficiency and maximize application performance. The QLogic® FastLinQ® 8400 Series 10GbE Converged Network Adapters support simultaneous LAN (TCP/IP) and SAN (Fibre Channel over Ethernet [FCoE] and iSCSI) traffic at 10Gbps Ethernet (GbE) line rate speeds. The 8400 Series Adapter provides extremely low host CPU usage by enabling full hardware offloads. PCI Express Gen3 x8 Delivers full line-rate 10Gbps performance across both ports Industry-leading storage (FCoE and iSCSI) transactional performance Enables provisioning of 10GbE ports for greater deployment flexibility through switch-independent NIC partitioning (NPAR) Boosts host CPU efficiency with hardware offloads for NVGRE and VXLAN tunnels Improves reliability and interoperability—lev erages QLogic’s market-proven Ethernet architecture and software Simplified deployment, troubleshooting and lifecycle management using the QLogic QConvergeConsole® GUI, QLogic Control Suite™ CLI, vCenter Plug-in, and OpenStack integration Network boot support: iSCSI remote boot FCoE boot from SAN Pre-execution environment (PXE) 2.0 PCI-SIG® single root input/output virtualization (SR-IOV) Data center bridging (DCB) Low-profile PCIe form factor

Suppliers

Company
Product
Description
Supplier Links
Converged Network Adapter - QLogic 8400 Series - QLogic Corporation
Aliso Viejo, CA, USA
Converged Network Adapter
QLogic 8400 Series
Converged Network Adapter QLogic 8400 Series
The QLogic® FastLinQ® 8400 Series 10GbE Converged Network Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for the most demanding server and network virtualized environments, the 8400 Series Adapters provide full hardware offload support for iSCSI and FCoE protocols as well as VXLAN/NVGRE and SR-IOV to boost server CPU efficiency and maximize application performance. The QLogic® FastLinQ® 8400 Series 10GbE Converged Network Adapters support simultaneous LAN (TCP/IP) and SAN (Fibre Channel over Ethernet [FCoE] and iSCSI) traffic at 10Gbps Ethernet (GbE) line rate speeds. The 8400 Series Adapter provides extremely low host CPU usage by enabling full hardware offloads. PCI Express Gen3 x8 Delivers full line-rate 10Gbps performance across both ports Industry-leading storage (FCoE and iSCSI) transactional performance Enables provisioning of 10GbE ports for greater deployment flexibility through switch-independent NIC partitioning (NPAR) Boosts host CPU efficiency with hardware offloads for NVGRE and VXLAN tunnels Improves reliability and interoperability—lev erages QLogic’s market-proven Ethernet architecture and software Simplified deployment, troubleshooting and lifecycle management using the QLogic QConvergeConsole® GUI, QLogic Control Suite™ CLI, vCenter Plug-in, and OpenStack integration Network boot support: iSCSI remote boot FCoE boot from SAN Pre-execution environment (PXE) 2.0 PCI-SIG® single root input/output virtualization (SR-IOV) Data center bridging (DCB) Low-profile PCIe form factor

The QLogic® FastLinQ® 8400 Series 10GbE Converged Network Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for the most demanding server and network virtualized environments, the 8400 Series Adapters provide full hardware offload support for iSCSI and FCoE protocols as well as VXLAN/NVGRE and SR-IOV to boost server CPU efficiency and maximize application performance.

The QLogic® FastLinQ® 8400 Series 10GbE Converged Network Adapters support simultaneous LAN (TCP/IP) and SAN (Fibre Channel over Ethernet [FCoE] and iSCSI) traffic at 10Gbps Ethernet (GbE) line rate speeds. The 8400 Series Adapter provides extremely low host CPU usage by enabling full hardware offloads.

  • PCI Express Gen3 x8
  • Delivers full line-rate 10Gbps performance across both ports
  • Industry-leading storage (FCoE and iSCSI) transactional performance
  • Enables provisioning of 10GbE ports for greater deployment flexibility through switch-independent NIC partitioning (NPAR)
  • Boosts host CPU efficiency with hardware offloads for NVGRE and VXLAN tunnels
  • Improves reliability and interoperability—leverages QLogic’s market-proven Ethernet architecture and software
  • Simplified deployment, troubleshooting and lifecycle management using the QLogic QConvergeConsole® GUI, QLogic Control Suite™ CLI, vCenter Plug-in, and OpenStack integration
  • Network boot support:
    • iSCSI remote boot
    • FCoE boot from SAN
    • Pre-execution environment (PXE) 2.0
  • PCI-SIG® single root input/output virtualization (SR-IOV)
  • Data center bridging (DCB)
  • Low-profile PCIe form factor
Supplier's Site

Technical Specifications

  QLogic Corporation
Product Category Network Cards and Network Controllers
Product Number QLogic 8400 Series
Product Name Converged Network Adapter
Protocol / Network FCoE and SCSI
Unlock Full Specs
to access all available technical data

Similar Products

compactLink HW-DN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Network Cards - 2844441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E6 kbps
Host Bus PCI; PCIe
Number of Ports 2
View Details