QLogic Corporation Converged Network Adapter QLogic 8300 Series

Description
The QLogic 8300 Series 10GbE Adapters are QLogic's fourth generation of Converged Network Adapters, supporting simultaneous LAN (TCP/IP) and SAN [Fibre Channel over Ethernet (FCoE) and iSCSI] traffic at line rate, 10Gbps Ethernet (GbE) speeds—at extremely low CPU utilization with full hardware offloads. This extreme performance eliminates potential I/O bottlenecks in today's powerful multiprocessor, multicore servers. In addition, support for powerful virtualization features make this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs). The ability to support multiple protocols simultaneously on the same hardware offers multi-tenancy flexibility, which is ideal for private and public cloud environments. The QLogic 8300 Series10GbE Converged Network Adapters come in single- and dual-port models with support for SFP+ direct attach copper cables and SR (short reach) optical transceivers. 10Gbps per-port maximum throughput for high bandwidth storage and networking traffic Over 1.2 million FCoE IOPS reduce latency in high transaction intensive applications and virtualized environments Single root I/O virtualization (SR-IOV) support for faster performance in virtualized environments Reduced hardware, cabling, and management costs by enabling more applications (virtual machines) to run on a single server with converged traffic to top-of-the-rack switch Decreased power and cooling costs by using the fewest PCI Express® lanes in PCIe® Gen3 environments Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus Future-proof design enables conversion to a QLogic 2600 Series 16Gb Fibre Channel Adapter
Description
The QLogic 8300 Series 10GbE Adapters are QLogic's fourth generation of Converged Network Adapters, supporting simultaneous LAN (TCP/IP) and SAN [Fibre Channel over Ethernet (FCoE) and iSCSI] traffic at line rate, 10Gbps Ethernet (GbE) speeds—at extremely low CPU utilization with full hardware offloads. This extreme performance eliminates potential I/O bottlenecks in today's powerful multiprocessor, multicore servers. In addition, support for powerful virtualization features make this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs). The ability to support multiple protocols simultaneously on the same hardware offers multi-tenancy flexibility, which is ideal for private and public cloud environments. The QLogic 8300 Series10GbE Converged Network Adapters come in single- and dual-port models with support for SFP+ direct attach copper cables and SR (short reach) optical transceivers. 10Gbps per-port maximum throughput for high bandwidth storage and networking traffic Over 1.2 million FCoE IOPS reduce latency in high transaction intensive applications and virtualized environments Single root I/O virtualization (SR-IOV) support for faster performance in virtualized environments Reduced hardware, cabling, and management costs by enabling more applications (virtual machines) to run on a single server with converged traffic to top-of-the-rack switch Decreased power and cooling costs by using the fewest PCI Express® lanes in PCIe® Gen3 environments Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus Future-proof design enables conversion to a QLogic 2600 Series 16Gb Fibre Channel Adapter

Suppliers

Company
Product
Description
Supplier Links
Converged Network Adapter - QLogic 8300 Series - QLogic Corporation
Aliso Viejo, CA, USA
Converged Network Adapter
QLogic 8300 Series
Converged Network Adapter QLogic 8300 Series
The QLogic 8300 Series 10GbE Adapters are QLogic's fourth generation of Converged Network Adapters, supporting simultaneous LAN (TCP/IP) and SAN [Fibre Channel over Ethernet (FCoE) and iSCSI] traffic at line rate, 10Gbps Ethernet (GbE) speeds—at extremely low CPU utilization with full hardware offloads. This extreme performance eliminates potential I/O bottlenecks in today's powerful multiprocessor, multicore servers. In addition, support for powerful virtualization features make this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs). The ability to support multiple protocols simultaneously on the same hardware offers multi-tenancy flexibility, which is ideal for private and public cloud environments. The QLogic 8300 Series10GbE Converged Network Adapters come in single- and dual-port models with support for SFP+ direct attach copper cables and SR (short reach) optical transceivers. 10Gbps per-port maximum throughput for high bandwidth storage and networking traffic Over 1.2 million FCoE IOPS reduce latency in high transaction intensive applications and virtualized environments Single root I/O virtualization (SR-IOV) support for faster performance in virtualized environments Reduced hardware, cabling, and management costs by enabling more applications (virtual machines) to run on a single server with converged traffic to top-of-the-rack switch Decreased power and cooling costs by using the fewest PCI Express® lanes in PCIe® Gen3 environments Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus Future-proof design enables conversion to a QLogic 2600 Series 16Gb Fibre Channel Adapter

The QLogic 8300 Series 10GbE Adapters are QLogic's fourth generation of Converged Network Adapters, supporting simultaneous LAN (TCP/IP) and SAN [Fibre Channel over Ethernet (FCoE) and iSCSI] traffic at line rate, 10Gbps Ethernet (GbE) speeds—at extremely low CPU utilization with full hardware offloads. This extreme performance eliminates potential I/O bottlenecks in today's powerful multiprocessor, multicore servers. In addition, support for powerful virtualization features make this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs). The ability to support multiple protocols simultaneously on the same hardware offers multi-tenancy flexibility, which is ideal for private and public cloud environments.

The QLogic 8300 Series10GbE Converged Network Adapters come in single- and dual-port models with support for SFP+ direct attach copper cables and SR (short reach) optical transceivers.

  • 10Gbps per-port maximum throughput for high bandwidth storage and networking traffic
  • Over 1.2 million FCoE IOPS reduce latency in high transaction intensive applications and virtualized environments
  • Single root I/O virtualization (SR-IOV) support for faster performance in virtualized environments
  • Reduced hardware, cabling, and management costs by enabling more applications (virtual machines) to run on a single server with converged traffic to top-of-the-rack switch
  • Decreased power and cooling costs by using the fewest PCI Express® lanes in PCIe® Gen3 environments
  • Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus
  • Future-proof design enables conversion to a QLogic 2600 Series 16Gb Fibre Channel Adapter
Supplier's Site
Ethernet Controllers - QLogic 8300 Series - QLogic Corporation
Aliso Viejo, CA, USA
Ethernet Controllers
QLogic 8300 Series
Ethernet Controllers QLogic 8300 Series
The 8300 Series Controllers are QLogic’s fourth generation of Converged Network Controllers. They boast industry-leading native Fibre Channel performance—achievin g dual-port, line-rate, 16Gbps Fibre Channel throughput—at extremely low CPU utilization with full hardware offloads. In addition, the controllers support simultaneous LAN (TCP/IP) and SAN (Fibre Channel over Ethernet (FCoE) and iSCSI) traffic at line rate, 10Gbps Ethernet (GbE) speeds. This extreme performance eliminates potential I/O bottlenecks in today’s powerful multiprocessor, multicore servers. QLogic’s end-to-end data integrity with overlapping protection domain (OPD) and support for T10 DIF makes the 8300 Series controllers ideal for file- and block-based storage controller applications. The ability to support either 16Gb Fibre Channel or 10GbE and multiple protocols simultaneously on the same hardware offers multi-tenancy flexibility, which is ideal for private and public cloud environments. 10GbE per-port maximum throughput for high bandwidth converged storage (SAN) and networking traffic, as well as support for linerate native 16Gb Fibre Channel traffic on both ports. Over 500,000 Fibre Channel/FCoE IOPS per port reduce latency in high transaction intensive applications and virtualized environments. Reduced hardware, cabling, and management costs by enabling simultaneous TCP/IP, FCoE, and iSCSI on one controller. The same controller can also support native 16Gb Fibre Channel with full backward compatibility. Decreased power and cooling costs by using the fewest PCI Express® lanes in PCIe® Gen3 environments. OPD to ensure a high level of reliability as data moves to and from the PCI bus. Complete investment protection for legacy 8Gb and 4Gb Fibre Channel infrastructure. Flexible network port configurations with a rich mix of 16Gbps Fibre Channel and 10GbE options.

The 8300 Series Controllers are QLogic’s fourth generation of Converged Network Controllers. They boast industry-leading native Fibre Channel performance—achieving dual-port, line-rate, 16Gbps Fibre Channel throughput—at extremely low CPU utilization with full hardware offloads. In addition, the controllers support simultaneous LAN (TCP/IP) and SAN (Fibre Channel over Ethernet (FCoE) and iSCSI) traffic at line rate, 10Gbps Ethernet (GbE) speeds. This extreme performance eliminates potential I/O bottlenecks in today’s powerful multiprocessor, multicore servers.

QLogic’s end-to-end data integrity with overlapping protection domain (OPD) and support for T10 DIF makes the 8300 Series controllers ideal for file- and block-based storage controller applications. The ability to support either 16Gb Fibre Channel or 10GbE and multiple protocols simultaneously on the same hardware offers multi-tenancy flexibility, which is ideal for private and public cloud environments.

  • 10GbE per-port maximum throughput for high bandwidth converged storage (SAN) and networking traffic, as well as support for linerate native 16Gb Fibre Channel traffic on both ports.
  • Over 500,000 Fibre Channel/FCoE IOPS per port reduce latency in high transaction intensive applications and virtualized environments.
  • Reduced hardware, cabling, and management costs by enabling simultaneous TCP/IP, FCoE, and iSCSI on one controller. The same controller can also support native 16Gb Fibre Channel with full backward compatibility.
  • Decreased power and cooling costs by using the fewest PCI Express® lanes in PCIe® Gen3 environments.
  • OPD to ensure a high level of reliability as data moves to and from the PCI bus.
  • Complete investment protection for legacy 8Gb and 4Gb Fibre Channel infrastructure.
  • Flexible network port configurations with a rich mix of 16Gbps Fibre Channel and 10GbE options.
Supplier's Site
Fibre Channel Controller - QLogic 8300 Series - QLogic Corporation
Aliso Viejo, CA, USA
Fibre Channel Controller
QLogic 8300 Series
Fibre Channel Controller QLogic 8300 Series
The 8300 Series Controllers are QLogic’s fourth generation of Converged Network Controllers. They boast industry-leading native Fibre Channel performance—achievin g dual-port, line-rate, 16-gigabit Fibre Channel throughput—at extremely low CPU utilization with full hardware offloads. In addition, the controllers support simultaneous LAN (TCP/IP) and SAN (Fibre Channel over Ethernet (FCoE) and iSCSI) traffic at line rate, 10Gbps Ethernet (GbE) speeds. This extreme performance eliminates potential I/O bottlenecks in today’s powerful multiprocessor, multicore servers. QLogic’s end-to-end data integrity with overlapping protection domain (OPD) and support for T10 DIF makes the 8300 Series controllers ideal for file- and block-based storage controller applications. The ability to support either 16Gb Fibre Channel or 10GbE and multiple protocols simultaneously on the same hardware offers multi-tenancy flexibility, which is ideal for private and public cloud environments. 10GbE per-port maximum throughput for high bandwidth converged storage (SAN) and networking traffic, as well as support for linerate native 16Gb Fibre Channel traffic on both ports. Up to 1 million Fibre Channel/FCoE IOPS reduce latency in high transaction intensive applications and virtualized environments. Storage and networking single root I/O virtualization (SR-IOV) support for faster performance in virtualized environments. Reduced hardware, cabling, and management costs by enabling simultaneous TCP/IP, FCoE, and iSCSI on one controller. The same controller can also support native 16Gb Fibre Channel with full backward compatibility. Decreased power and cooling costs by using the fewest PCI Express® lanes in PCIe® Gen3 environments. OPD to ensure a high level of reliability as data moves to and from the PCI bus. Complete investment protection for legacy 8Gb and 4Gb Fibre Channel infrastructure and 1/10GbE iSCSI storage. Port flexibility with support for four 1GbE ports, two 10GbE/16Gb Fibre Channel ports, or two 10GbE ports and two 1GbE ports.

The 8300 Series Controllers are QLogic’s fourth generation of Converged Network Controllers. They boast industry-leading native Fibre Channel performance—achieving dual-port, line-rate, 16-gigabit Fibre Channel throughput—at extremely low CPU utilization with full hardware offloads. In addition, the controllers support simultaneous LAN (TCP/IP) and SAN (Fibre Channel over Ethernet (FCoE) and iSCSI) traffic at line rate, 10Gbps Ethernet (GbE) speeds. This extreme performance eliminates potential I/O bottlenecks in today’s powerful multiprocessor, multicore servers.

QLogic’s end-to-end data integrity with overlapping protection domain (OPD) and support for T10 DIF makes the 8300 Series controllers ideal for file- and block-based storage controller applications. The ability to support either 16Gb Fibre Channel or 10GbE and multiple protocols simultaneously on the same hardware offers multi-tenancy flexibility, which is ideal for private and public cloud environments.

  • 10GbE per-port maximum throughput for high bandwidth converged storage (SAN) and networking traffic, as well as support for linerate native 16Gb Fibre Channel traffic on both ports.
  • Up to 1 million Fibre Channel/FCoE IOPS reduce latency in high transaction intensive applications and virtualized environments.
  • Storage and networking single root I/O virtualization (SR-IOV) support for faster performance in virtualized environments.
  • Reduced hardware, cabling, and management costs by enabling simultaneous TCP/IP, FCoE, and iSCSI on one controller. The same controller can also support native 16Gb Fibre Channel with full backward compatibility.
  • Decreased power and cooling costs by using the fewest PCI Express® lanes in PCIe® Gen3 environments.
  • OPD to ensure a high level of reliability as data moves to and from the PCI bus.
  • Complete investment protection for legacy 8Gb and 4Gb Fibre Channel infrastructure and 1/10GbE iSCSI storage.
  • Port flexibility with support for four 1GbE ports, two 10GbE/16Gb Fibre Channel ports, or two 10GbE ports and two 1GbE ports.
Supplier's Site

Technical Specifications

  QLogic Corporation QLogic Corporation QLogic Corporation
Product Category Network Cards and Network Controllers Network Cards and Network Controllers Network Cards and Network Controllers
Product Number QLogic 8300 Series QLogic 8300 Series QLogic 8300 Series
Product Name Converged Network Adapter Ethernet Controllers Fibre Channel Controller
Protocol / Network FCoE and SCSI Gigabit Ethernet Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

compactLink HW-DN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details