QLogic Corporation Fibre Channel Adapter QLogic 2690 Series

Description
The QLogic® 2690 Series of Enhanced Gen 5 (16Gb) Fibre Channel (FC) Adapters is a complete portfolio of single, dual and quad-port adapters, designed for enterprise data centers that require the ultimate in FC performance, power efficiency, reliability, and investment protection for demanding virtualized and private cloud environments. These new Enhanced Gen 5 FC Adapters deliver the industry’s top FC performance with up to 2.6 million IOPS (up to 650K IOPS per port) with optimal load balancing and linear performance scalability per port. The QLogic port-isolation design provides independent data paths for each port, prevents errors and firmware crashes from propagating across all ports, and provides predictable and scalable performance across all ports. The QLogic 2690 Series Adapters support QLogic StorFusion™ technology offering comprehensive port diagnostics, rapid provisioning, and guaranteed performance service level agreements (SLAs) when used in conjunction with Brocade® Gen 5 FC Fabric. QLogic 2690 Series Adapters provide unmatched operational efficiency with up to 75% lower power per port compared to the competition for reduced total cost of ownership (TCO). They also leverage QLogic StarPower™ technology with dynamic and adaptive power management features to optimize power and thermal footprints in the data center. The QLE2694U is Gen 6 (32Gb) FC Ready, supporting field-upgradeability from 16Gb FC (16GFC) to 32GFC by simply changing the optics, ensuring long-term infrastructure investment protection. The QLogic 2690 Series Adapters support powerful virtualization features, making this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs). Industry-leading native FC performance with extremely low CPU usage leveraging full hardware offloads for next-generation, performance-sensitiv e virtualized workloads 16Gbps FC per port maximum throughput for high-bandwidth SAN traffic and low latency to maximize all-flash array (AFA) technology Higher per port performance than traditional Gen 5 FC with up to 650K IOPS per port (up to 1.3 million IOPS for dual-port and up to 2.6 million IOPS for quad-port) Lower operational expenditures (OPEX) with 75% lower power requirements and 75% greater power efficiency Improvements in TCO with StorFusion technology, offering streamlined deployment, end-to-end diagnostics, and quality of service (QoS) optimization when used in conjunction with supported Brocade switches High-availability port isolation architecture for 100% predictable, deterministic and scalable performance Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus and FC network Investment protection with field-upgradability to Gen 6 FC (QLE2694U)
Description
The QLogic® 2690 Series of Enhanced Gen 5 (16Gb) Fibre Channel (FC) Adapters is a complete portfolio of single, dual and quad-port adapters, designed for enterprise data centers that require the ultimate in FC performance, power efficiency, reliability, and investment protection for demanding virtualized and private cloud environments. These new Enhanced Gen 5 FC Adapters deliver the industry’s top FC performance with up to 2.6 million IOPS (up to 650K IOPS per port) with optimal load balancing and linear performance scalability per port. The QLogic port-isolation design provides independent data paths for each port, prevents errors and firmware crashes from propagating across all ports, and provides predictable and scalable performance across all ports. The QLogic 2690 Series Adapters support QLogic StorFusion™ technology offering comprehensive port diagnostics, rapid provisioning, and guaranteed performance service level agreements (SLAs) when used in conjunction with Brocade® Gen 5 FC Fabric. QLogic 2690 Series Adapters provide unmatched operational efficiency with up to 75% lower power per port compared to the competition for reduced total cost of ownership (TCO). They also leverage QLogic StarPower™ technology with dynamic and adaptive power management features to optimize power and thermal footprints in the data center. The QLE2694U is Gen 6 (32Gb) FC Ready, supporting field-upgradeability from 16Gb FC (16GFC) to 32GFC by simply changing the optics, ensuring long-term infrastructure investment protection. The QLogic 2690 Series Adapters support powerful virtualization features, making this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs). Industry-leading native FC performance with extremely low CPU usage leveraging full hardware offloads for next-generation, performance-sensitiv e virtualized workloads 16Gbps FC per port maximum throughput for high-bandwidth SAN traffic and low latency to maximize all-flash array (AFA) technology Higher per port performance than traditional Gen 5 FC with up to 650K IOPS per port (up to 1.3 million IOPS for dual-port and up to 2.6 million IOPS for quad-port) Lower operational expenditures (OPEX) with 75% lower power requirements and 75% greater power efficiency Improvements in TCO with StorFusion technology, offering streamlined deployment, end-to-end diagnostics, and quality of service (QoS) optimization when used in conjunction with supported Brocade switches High-availability port isolation architecture for 100% predictable, deterministic and scalable performance Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus and FC network Investment protection with field-upgradability to Gen 6 FC (QLE2694U)

Suppliers

Company
Product
Description
Supplier Links
Fibre Channel Adapter - QLogic 2690 Series - QLogic Corporation
Aliso Viejo, CA, USA
Fibre Channel Adapter
QLogic 2690 Series
Fibre Channel Adapter QLogic 2690 Series
The QLogic® 2690 Series of Enhanced Gen 5 (16Gb) Fibre Channel (FC) Adapters is a complete portfolio of single, dual and quad-port adapters, designed for enterprise data centers that require the ultimate in FC performance, power efficiency, reliability, and investment protection for demanding virtualized and private cloud environments. These new Enhanced Gen 5 FC Adapters deliver the industry’s top FC performance with up to 2.6 million IOPS (up to 650K IOPS per port) with optimal load balancing and linear performance scalability per port. The QLogic port-isolation design provides independent data paths for each port, prevents errors and firmware crashes from propagating across all ports, and provides predictable and scalable performance across all ports. The QLogic 2690 Series Adapters support QLogic StorFusion™ technology offering comprehensive port diagnostics, rapid provisioning, and guaranteed performance service level agreements (SLAs) when used in conjunction with Brocade® Gen 5 FC Fabric. QLogic 2690 Series Adapters provide unmatched operational efficiency with up to 75% lower power per port compared to the competition for reduced total cost of ownership (TCO). They also leverage QLogic StarPower™ technology with dynamic and adaptive power management features to optimize power and thermal footprints in the data center. The QLE2694U is Gen 6 (32Gb) FC Ready, supporting field-upgradeability from 16Gb FC (16GFC) to 32GFC by simply changing the optics, ensuring long-term infrastructure investment protection. The QLogic 2690 Series Adapters support powerful virtualization features, making this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs). Industry-leading native FC performance with extremely low CPU usage leveraging full hardware offloads for next-generation, performance-sensitiv e virtualized workloads 16Gbps FC per port maximum throughput for high-bandwidth SAN traffic and low latency to maximize all-flash array (AFA) technology Higher per port performance than traditional Gen 5 FC with up to 650K IOPS per port (up to 1.3 million IOPS for dual-port and up to 2.6 million IOPS for quad-port) Lower operational expenditures (OPEX) with 75% lower power requirements and 75% greater power efficiency Improvements in TCO with StorFusion technology, offering streamlined deployment, end-to-end diagnostics, and quality of service (QoS) optimization when used in conjunction with supported Brocade switches High-availability port isolation architecture for 100% predictable, deterministic and scalable performance Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus and FC network Investment protection with field-upgradability to Gen 6 FC (QLE2694U)

The QLogic® 2690 Series of Enhanced Gen 5 (16Gb) Fibre Channel (FC) Adapters is a complete portfolio of single, dual and quad-port adapters, designed for enterprise data centers that require the ultimate in FC performance, power efficiency, reliability, and investment protection for demanding virtualized and private cloud environments. These new Enhanced Gen 5 FC Adapters deliver the industry’s top FC performance with up to 2.6 million IOPS (up to 650K IOPS per port) with optimal load balancing and linear performance scalability per port. The QLogic port-isolation design provides independent data paths for each port, prevents errors and firmware crashes from propagating across all ports, and provides predictable and scalable performance across all ports. The QLogic 2690 Series Adapters support QLogic StorFusion™ technology offering comprehensive port diagnostics, rapid provisioning, and guaranteed performance service level agreements (SLAs) when used in conjunction with Brocade® Gen 5 FC Fabric. QLogic 2690 Series Adapters provide unmatched operational efficiency with up to 75% lower power per port compared to the competition for reduced total cost of ownership (TCO). They also leverage QLogic StarPower™ technology with dynamic and adaptive power management features to optimize power and thermal footprints in the data center. The QLE2694U is Gen 6 (32Gb) FC Ready, supporting field-upgradeability from 16Gb FC (16GFC) to 32GFC by simply changing the optics, ensuring long-term infrastructure investment protection.

The QLogic 2690 Series Adapters support powerful virtualization features, making this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs).

  • Industry-leading native FC performance with extremely low CPU usage leveraging full hardware offloads for next-generation, performance-sensitive virtualized workloads
  • 16Gbps FC per port maximum throughput for high-bandwidth SAN traffic and low latency to maximize all-flash array (AFA) technology
  • Higher per port performance than traditional Gen 5 FC with up to 650K IOPS per port (up to 1.3 million IOPS for dual-port and up to 2.6 million IOPS for quad-port)
  • Lower operational expenditures (OPEX) with 75% lower power requirements and 75% greater power efficiency
  • Improvements in TCO with StorFusion technology, offering streamlined deployment, end-to-end diagnostics, and quality of service (QoS) optimization when used in conjunction with supported Brocade switches
  • High-availability port isolation architecture for 100% predictable, deterministic and scalable performance
  • Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus and FC network
  • Investment protection with field-upgradability to Gen 6 FC (QLE2694U)
Supplier's Site

Technical Specifications

  QLogic Corporation
Product Category Network Cards and Network Controllers
Product Number QLogic 2690 Series
Product Name Fibre Channel Adapter
Protocol / Network Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for network segmentation applications and inline security monitoring. - NMC-0121-000110E - Advantech
Specs
Port Type RJ-45
Processor Type 4 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for network segmentation applications and inline security monitoring.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
Network Cards - 2844427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 922 kbps
Host Bus PCI; PCIe
Number of Ports 4
View Details