QLogic Corporation Intelligent Ethernet Adapter 41000 Series

Description
The FastLinQ® 41000: Cavium's Eighth-Generation 10G/25G/40G/50G Adapter family provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for the most demanding server and network virtualized environments, the 41000 Series Adapters provide Universal RDMA protocols as well as NPAR, VXLAN/NVGRE/GENEVE and SR-IOV to boost server CPU efficiency and maximize application performance. The FastLinQ 41000 Series Intelligent Ethernet family includes 25GbE and 10GbE adapters with SFP28 optical or direct attach copper (DAC) and 10GBASE-T RJ45 connections that support LAN (TCP/IP) traffic at full line-rate speeds and key features for enterprise-class data centers and private/public cloud deployments: Scalable networks with 2.5X bandwidth for 25GbE when compared to 10GbE and more than 2X port density when compared to 40GbE Optimum server performance with PCI Express® (PCIe®) Gen3 x8 (10GbE/25GbE) Low latency and high throughput with Universal RDMA with support for RDMA over Converged Ethernet (RoCE), RoCE v2 and Internet wide area RDMA protocol (iWARP) Enhanced CPU efficiency for networking tunneling with stateless offloads for VXLAN, NVGRE, GRE and GENEVE Advanced server virtualization features such as NPAR and SR-IOV High performance network storage with iSCSI Extensions for RDMA (iSER), Non-Volatile Memory Express over Fabric (NVMe-oF), Network File System over RDMA (NFSoRDMA), Server Message Block over RDMA (SMB Direct), Storage Spaces Direct (S2D), Linux Lustre, and VMware para-virtualized RDMA (pvRDMA) Simplified deployment, troubleshooting and lifecycle management using the QConvergeConsole® (QCC) GUI, QCC PowerKit, QLogic Control Suite™ CLI, QCC vCenter GUI/ESXCLI Plug-ins, and OpenStack integration Enhanced management interface with Management Component Transport Protocol (MCTP) over PCIe support Network boot support for PreBoot Execution Environment (PXE) 2.0, iSCSI remote boot, and UEFI boot
Description
The FastLinQ® 41000: Cavium's Eighth-Generation 10G/25G/40G/50G Adapter family provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for the most demanding server and network virtualized environments, the 41000 Series Adapters provide Universal RDMA protocols as well as NPAR, VXLAN/NVGRE/GENEVE and SR-IOV to boost server CPU efficiency and maximize application performance. The FastLinQ 41000 Series Intelligent Ethernet family includes 25GbE and 10GbE adapters with SFP28 optical or direct attach copper (DAC) and 10GBASE-T RJ45 connections that support LAN (TCP/IP) traffic at full line-rate speeds and key features for enterprise-class data centers and private/public cloud deployments: Scalable networks with 2.5X bandwidth for 25GbE when compared to 10GbE and more than 2X port density when compared to 40GbE Optimum server performance with PCI Express® (PCIe®) Gen3 x8 (10GbE/25GbE) Low latency and high throughput with Universal RDMA with support for RDMA over Converged Ethernet (RoCE), RoCE v2 and Internet wide area RDMA protocol (iWARP) Enhanced CPU efficiency for networking tunneling with stateless offloads for VXLAN, NVGRE, GRE and GENEVE Advanced server virtualization features such as NPAR and SR-IOV High performance network storage with iSCSI Extensions for RDMA (iSER), Non-Volatile Memory Express over Fabric (NVMe-oF), Network File System over RDMA (NFSoRDMA), Server Message Block over RDMA (SMB Direct), Storage Spaces Direct (S2D), Linux Lustre, and VMware para-virtualized RDMA (pvRDMA) Simplified deployment, troubleshooting and lifecycle management using the QConvergeConsole® (QCC) GUI, QCC PowerKit, QLogic Control Suite™ CLI, QCC vCenter GUI/ESXCLI Plug-ins, and OpenStack integration Enhanced management interface with Management Component Transport Protocol (MCTP) over PCIe support Network boot support for PreBoot Execution Environment (PXE) 2.0, iSCSI remote boot, and UEFI boot

Suppliers

Company
Product
Description
Supplier Links
Intelligent Ethernet Adapter - 41000 Series - QLogic Corporation
Aliso Viejo, CA, USA
Intelligent Ethernet Adapter
41000 Series
Intelligent Ethernet Adapter 41000 Series
The FastLinQ® 41000: Cavium's Eighth-Generation 10G/25G/40G/50G Adapter family provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for the most demanding server and network virtualized environments, the 41000 Series Adapters provide Universal RDMA protocols as well as NPAR, VXLAN/NVGRE/GENEVE and SR-IOV to boost server CPU efficiency and maximize application performance. The FastLinQ 41000 Series Intelligent Ethernet family includes 25GbE and 10GbE adapters with SFP28 optical or direct attach copper (DAC) and 10GBASE-T RJ45 connections that support LAN (TCP/IP) traffic at full line-rate speeds and key features for enterprise-class data centers and private/public cloud deployments: Scalable networks with 2.5X bandwidth for 25GbE when compared to 10GbE and more than 2X port density when compared to 40GbE Optimum server performance with PCI Express® (PCIe®) Gen3 x8 (10GbE/25GbE) Low latency and high throughput with Universal RDMA with support for RDMA over Converged Ethernet (RoCE), RoCE v2 and Internet wide area RDMA protocol (iWARP) Enhanced CPU efficiency for networking tunneling with stateless offloads for VXLAN, NVGRE, GRE and GENEVE Advanced server virtualization features such as NPAR and SR-IOV High performance network storage with iSCSI Extensions for RDMA (iSER), Non-Volatile Memory Express over Fabric (NVMe-oF), Network File System over RDMA (NFSoRDMA), Server Message Block over RDMA (SMB Direct), Storage Spaces Direct (S2D), Linux Lustre, and VMware para-virtualized RDMA (pvRDMA) Simplified deployment, troubleshooting and lifecycle management using the QConvergeConsole® (QCC) GUI, QCC PowerKit, QLogic Control Suite™ CLI, QCC vCenter GUI/ESXCLI Plug-ins, and OpenStack integration Enhanced management interface with Management Component Transport Protocol (MCTP) over PCIe support Network boot support for PreBoot Execution Environment (PXE) 2.0, iSCSI remote boot, and UEFI boot

The FastLinQ® 41000: Cavium's Eighth-Generation 10G/25G/40G/50G Adapter family provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for the most demanding server and network virtualized environments, the 41000 Series Adapters provide Universal RDMA protocols as well as NPAR, VXLAN/NVGRE/GENEVE and SR-IOV to boost server CPU efficiency and maximize application performance.

The FastLinQ 41000 Series Intelligent Ethernet family includes 25GbE and 10GbE adapters with SFP28 optical or direct attach copper (DAC) and 10GBASE-T RJ45 connections that support LAN (TCP/IP) traffic at full line-rate speeds and key features for enterprise-class data centers and private/public cloud deployments:

  • Scalable networks with 2.5X bandwidth for 25GbE when compared to 10GbE and more than 2X port density when compared to 40GbE
  • Optimum server performance with PCI Express® (PCIe®) Gen3 x8 (10GbE/25GbE)
  • Low latency and high throughput with Universal RDMA with support for RDMA over Converged Ethernet (RoCE), RoCE v2 and Internet wide area RDMA protocol (iWARP)
  • Enhanced CPU efficiency for networking tunneling with stateless offloads for VXLAN, NVGRE, GRE and GENEVE
  • Advanced server virtualization features such as NPAR and SR-IOV
  • High performance network storage with iSCSI Extensions for RDMA (iSER), Non-Volatile Memory Express over Fabric (NVMe-oF), Network File System over RDMA (NFSoRDMA), Server Message Block over RDMA (SMB Direct), Storage Spaces Direct (S2D), Linux Lustre, and VMware para-virtualized RDMA (pvRDMA)
  • Simplified deployment, troubleshooting and lifecycle management using the QConvergeConsole® (QCC) GUI, QCC PowerKit, QLogic Control Suite™ CLI, QCC vCenter GUI/ESXCLI Plug-ins, and OpenStack integration
  • Enhanced management interface with Management Component Transport Protocol (MCTP) over PCIe support
  • Network boot support for PreBoot Execution Environment (PXE) 2.0, iSCSI remote boot, and UEFI boot
Supplier's Site

Technical Specifications

  QLogic Corporation
Product Category Network Cards and Network Controllers
Product Number 41000 Series
Product Name Intelligent Ethernet Adapter
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 162114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI Express
Number of Ports 2
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details