The QLogic FastLinQ® 45000 Series Controllers are fifth generation controllers designed for high-volume, converged network applications with support for 100Gb Ethernet (100GbE), 50GbE, 40GbE, 25GbE and 10GbE. FastLinQ 45000 Series Controllers offer multiprotocol RDMA capabilities and enhanced server virtualization with NIC partitioning and Single Root I/O Virtualization. Enhanced L2 network virtualization/tunne
FastLinQ 45000 Series Controllers enable leading-edge features for enterprise, cloud, telco, and data storage system deployments, while significantly raising the performance bar with a wide range of stateful and stateless offloads.
QLogic® FastLinQ® 45000 Series Intelligent Ethernet Adapters are the newest generation of high performance adapters that are ideally suited for enterprise-class data centers, public and private clouds, managed service providers (MSPs) and telco deployments. The FastLinQ 45000 Series will include adapters that support 10/25/40/50/100Gb Ethernet (10/25/40/50/100GbE)
The FastLinQ 45000 Series Intelligent Ethernet family includes 25GbE and 100GbE adapters with direct attach copper (DAC) connections that support LAN (TCP/IP) traffic at full line-rate speeds and key features for enterprise-class data centers and private/public cloud deployments:
| QLogic Corporation | QLogic Corporation | |
|---|---|---|
| Product Category | Network Cards and Network Controllers | Network Cards and Network Controllers |
| Product Number | QLogic 45000 Series | QLogic 45000 Series |
| Product Name | Ethernet Controllers | Intelligent Ethernet Adapter |
| Protocol / Network | Gigabit Ethernet | Gigabit Ethernet |