QLogic Corporation Fibre Channel Adapter QLogic 2670 Series

Description
The QLogic 2670 Series Gen 5 (16Gb) Fibre Channel Adapters boast industry-leading native Fibre Channel performance—achievin g dual-port, line-rate, 16Gbps Fibre Channel throughput—at extremely low CPU utilization with full hardware offloads. Gen 5 Fibre Channel resolves data center complexities by enabling a storage network infrastructure that supports powerful virtualization features, application-aware services, and simplified management. This provides a next generation storage networking infrastructure capable of supporting the most demanding virtualized and cloud-enabled environments while fully leveraging the capabilities of high-performance Gen 5 Fibre Channel and SSD storage. These features help reduced cost and complexity, while the unmatched 16 Gbps performance eliminates potential I/O bottlenecks in today’s powerful multiprocessor, multicore servers. The QLogic 2670 Series Gen 5 Fibre Channel Adapters have the unique capability of transforming from a 16Gb Fibre Channel Host Bus Adapter to a 10GbE Converged Network Adapter that supports NIC, FCoE, and iSCSI traffic. Based on QLogic’s I/OFlex technology, the adapter’s flexibility simplifies and reduces cost for customers who want to deploy a Fibre Channel SAN today and migrate to an Ethernet SAN in the future. In addition, support for powerful virtualization features make this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs). 16Gbps Fibre Channel per port maximum throughput for high bandwidth storage area network (SAN) traffic Over 1.2 million IOPS reduce latency in high transaction intensive applications and virtualized environments High availability, port isolation architecture for 100% predictable, deterministic & scalable performance Decreased power and cooling costs by using the fewest PCI Express lanes in PCIe Gen3 environments Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus and Fibre Channel network Superior port protection with unique “Port-Isolation” architecture for the highest reliability and scalability Two times better than 8Gb Fibre Channel for OLTP & 35% better in data warehousing environments Reliability, availability, and scalability with I/OFlex future-proof design enabling conversion to a 10GbE Converged Network Adapter
Description
The QLogic 2670 Series Gen 5 (16Gb) Fibre Channel Adapters boast industry-leading native Fibre Channel performance—achievin g dual-port, line-rate, 16Gbps Fibre Channel throughput—at extremely low CPU utilization with full hardware offloads. Gen 5 Fibre Channel resolves data center complexities by enabling a storage network infrastructure that supports powerful virtualization features, application-aware services, and simplified management. This provides a next generation storage networking infrastructure capable of supporting the most demanding virtualized and cloud-enabled environments while fully leveraging the capabilities of high-performance Gen 5 Fibre Channel and SSD storage. These features help reduced cost and complexity, while the unmatched 16 Gbps performance eliminates potential I/O bottlenecks in today’s powerful multiprocessor, multicore servers. The QLogic 2670 Series Gen 5 Fibre Channel Adapters have the unique capability of transforming from a 16Gb Fibre Channel Host Bus Adapter to a 10GbE Converged Network Adapter that supports NIC, FCoE, and iSCSI traffic. Based on QLogic’s I/OFlex technology, the adapter’s flexibility simplifies and reduces cost for customers who want to deploy a Fibre Channel SAN today and migrate to an Ethernet SAN in the future. In addition, support for powerful virtualization features make this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs). 16Gbps Fibre Channel per port maximum throughput for high bandwidth storage area network (SAN) traffic Over 1.2 million IOPS reduce latency in high transaction intensive applications and virtualized environments High availability, port isolation architecture for 100% predictable, deterministic & scalable performance Decreased power and cooling costs by using the fewest PCI Express lanes in PCIe Gen3 environments Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus and Fibre Channel network Superior port protection with unique “Port-Isolation” architecture for the highest reliability and scalability Two times better than 8Gb Fibre Channel for OLTP & 35% better in data warehousing environments Reliability, availability, and scalability with I/OFlex future-proof design enabling conversion to a 10GbE Converged Network Adapter

Suppliers

Company
Product
Description
Supplier Links
Fibre Channel Adapter - QLogic 2670 Series - QLogic Corporation
Aliso Viejo, CA, USA
Fibre Channel Adapter
QLogic 2670 Series
Fibre Channel Adapter QLogic 2670 Series
The QLogic 2670 Series Gen 5 (16Gb) Fibre Channel Adapters boast industry-leading native Fibre Channel performance—achievin g dual-port, line-rate, 16Gbps Fibre Channel throughput—at extremely low CPU utilization with full hardware offloads. Gen 5 Fibre Channel resolves data center complexities by enabling a storage network infrastructure that supports powerful virtualization features, application-aware services, and simplified management. This provides a next generation storage networking infrastructure capable of supporting the most demanding virtualized and cloud-enabled environments while fully leveraging the capabilities of high-performance Gen 5 Fibre Channel and SSD storage. These features help reduced cost and complexity, while the unmatched 16 Gbps performance eliminates potential I/O bottlenecks in today’s powerful multiprocessor, multicore servers. The QLogic 2670 Series Gen 5 Fibre Channel Adapters have the unique capability of transforming from a 16Gb Fibre Channel Host Bus Adapter to a 10GbE Converged Network Adapter that supports NIC, FCoE, and iSCSI traffic. Based on QLogic’s I/OFlex technology, the adapter’s flexibility simplifies and reduces cost for customers who want to deploy a Fibre Channel SAN today and migrate to an Ethernet SAN in the future. In addition, support for powerful virtualization features make this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs). 16Gbps Fibre Channel per port maximum throughput for high bandwidth storage area network (SAN) traffic Over 1.2 million IOPS reduce latency in high transaction intensive applications and virtualized environments High availability, port isolation architecture for 100% predictable, deterministic & scalable performance Decreased power and cooling costs by using the fewest PCI Express lanes in PCIe Gen3 environments Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus and Fibre Channel network Superior port protection with unique “Port-Isolation” architecture for the highest reliability and scalability Two times better than 8Gb Fibre Channel for OLTP & 35% better in data warehousing environments Reliability, availability, and scalability with I/OFlex future-proof design enabling conversion to a 10GbE Converged Network Adapter

The QLogic 2670 Series Gen 5 (16Gb) Fibre Channel Adapters boast industry-leading native Fibre Channel performance—achieving dual-port, line-rate, 16Gbps Fibre Channel throughput—at extremely low CPU utilization with full hardware offloads. Gen 5 Fibre Channel resolves data center complexities by enabling a storage network infrastructure that supports powerful virtualization features, application-aware services, and simplified management. This provides a next generation storage networking infrastructure capable of supporting the most demanding virtualized and cloud-enabled environments while fully leveraging the capabilities of high-performance Gen 5 Fibre Channel and SSD storage. These features help reduced cost and complexity, while the unmatched 16 Gbps performance eliminates potential I/O bottlenecks in today’s powerful multiprocessor, multicore servers.

The QLogic 2670 Series Gen 5 Fibre Channel Adapters have the unique capability of transforming from a 16Gb Fibre Channel Host Bus Adapter to a 10GbE Converged Network Adapter that supports NIC, FCoE, and iSCSI traffic. Based on QLogic’s I/OFlex technology, the adapter’s flexibility simplifies and reduces cost for customers who want to deploy a Fibre Channel SAN today and migrate to an Ethernet SAN in the future. In addition, support for powerful virtualization features make this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs).

  • 16Gbps Fibre Channel per port maximum throughput for high bandwidth storage area network (SAN) traffic
  • Over 1.2 million IOPS reduce latency in high transaction intensive applications and virtualized environments
  • High availability, port isolation architecture for 100% predictable, deterministic & scalable performance
  • Decreased power and cooling costs by using the fewest PCI Express lanes in PCIe Gen3 environments
  • Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus and Fibre Channel network
  • Superior port protection with unique “Port-Isolation” architecture for the highest reliability and scalability
  • Two times better than 8Gb Fibre Channel for OLTP & 35% better in data warehousing environments
  • Reliability, availability, and scalability with I/OFlex future-proof design enabling conversion to a 10GbE Converged Network Adapter
Supplier's Site

Technical Specifications

  QLogic Corporation
Product Category Network Cards and Network Controllers
Product Number QLogic 2670 Series
Product Name Fibre Channel Adapter
Protocol / Network Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1MT00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Modbus
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
Network Cards - 125329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1000 kbps
Host Bus PCI; PCIe
Number of Ports 1
View Details