QLogic Corporation Intelligent Ethernet Adapter QLogic 3400 Series

Description
The QLogic® FastLinQ® 3400 Series 10GbE Intelligent Ethernet Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for server and network virtualization, the 3400 Series Adapters provide stateless offload support for VXLAN/NVGRE and SR-IOV to boost server CPU efficiency and maximize application performance. The QLogic® FastLinQ® 3400 Series 10GbE Intelligent Ethernet Adapters—available in 10GBASE-T (RJ45), SR optic, and direct attach copper (DAC)—support LAN (TCP/IP) traffic at 10Gbps Ethernet (GbE) line-rate speeds. The 3400 Series Adapter is the solution of choice for workload-intensive virtualized computing environments, providing a reliable, high-performance 10GbE connectivity solution. PCI Express Gen3 x8 Delivers full line-rate 10GbE performance across both ports Enables provisioning of 10GbE ports for greater deployment flexibility through switch-independent NIC partitioning (NPAR) Boosts host CPU efficiency with hardware offloads for NVGRE and VXLAN tunnels Improves reliability and interoperability—lev erages QLogic’s market-proven Ethernet architecture and software Simplified deployment, troubleshooting and lifecycle management using the QLogic QConvergeConsole® GUI, QLogic Control Suite™ CLI, vCenter Plug-in, and OpenStack integration 10GBASE-T version provides a low-cost and easy-to-install RJ45 network connectivity solution that is backward compatible with existing 1GbE Energy Efficient Ethernet (EEE) support reduce idle power consumption in RJ45-based networks Network boot support for pre-execution environment (PXE) 2.0 PCI-SIG® single root input/output virtualization (SR-IOV) Data center bridging (DCB) Low-profile PCIe form factor
Description
The QLogic® FastLinQ® 3400 Series 10GbE Intelligent Ethernet Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for server and network virtualization, the 3400 Series Adapters provide stateless offload support for VXLAN/NVGRE and SR-IOV to boost server CPU efficiency and maximize application performance. The QLogic® FastLinQ® 3400 Series 10GbE Intelligent Ethernet Adapters—available in 10GBASE-T (RJ45), SR optic, and direct attach copper (DAC)—support LAN (TCP/IP) traffic at 10Gbps Ethernet (GbE) line-rate speeds. The 3400 Series Adapter is the solution of choice for workload-intensive virtualized computing environments, providing a reliable, high-performance 10GbE connectivity solution. PCI Express Gen3 x8 Delivers full line-rate 10GbE performance across both ports Enables provisioning of 10GbE ports for greater deployment flexibility through switch-independent NIC partitioning (NPAR) Boosts host CPU efficiency with hardware offloads for NVGRE and VXLAN tunnels Improves reliability and interoperability—lev erages QLogic’s market-proven Ethernet architecture and software Simplified deployment, troubleshooting and lifecycle management using the QLogic QConvergeConsole® GUI, QLogic Control Suite™ CLI, vCenter Plug-in, and OpenStack integration 10GBASE-T version provides a low-cost and easy-to-install RJ45 network connectivity solution that is backward compatible with existing 1GbE Energy Efficient Ethernet (EEE) support reduce idle power consumption in RJ45-based networks Network boot support for pre-execution environment (PXE) 2.0 PCI-SIG® single root input/output virtualization (SR-IOV) Data center bridging (DCB) Low-profile PCIe form factor

Suppliers

Company
Product
Description
Supplier Links
Intelligent Ethernet Adapter - QLogic 3400 Series - QLogic Corporation
Aliso Viejo, CA, USA
Intelligent Ethernet Adapter
QLogic 3400 Series
Intelligent Ethernet Adapter QLogic 3400 Series
The QLogic® FastLinQ® 3400 Series 10GbE Intelligent Ethernet Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for server and network virtualization, the 3400 Series Adapters provide stateless offload support for VXLAN/NVGRE and SR-IOV to boost server CPU efficiency and maximize application performance. The QLogic® FastLinQ® 3400 Series 10GbE Intelligent Ethernet Adapters—available in 10GBASE-T (RJ45), SR optic, and direct attach copper (DAC)—support LAN (TCP/IP) traffic at 10Gbps Ethernet (GbE) line-rate speeds. The 3400 Series Adapter is the solution of choice for workload-intensive virtualized computing environments, providing a reliable, high-performance 10GbE connectivity solution. PCI Express Gen3 x8 Delivers full line-rate 10GbE performance across both ports Enables provisioning of 10GbE ports for greater deployment flexibility through switch-independent NIC partitioning (NPAR) Boosts host CPU efficiency with hardware offloads for NVGRE and VXLAN tunnels Improves reliability and interoperability—lev erages QLogic’s market-proven Ethernet architecture and software Simplified deployment, troubleshooting and lifecycle management using the QLogic QConvergeConsole® GUI, QLogic Control Suite™ CLI, vCenter Plug-in, and OpenStack integration 10GBASE-T version provides a low-cost and easy-to-install RJ45 network connectivity solution that is backward compatible with existing 1GbE Energy Efficient Ethernet (EEE) support reduce idle power consumption in RJ45-based networks Network boot support for pre-execution environment (PXE) 2.0 PCI-SIG® single root input/output virtualization (SR-IOV) Data center bridging (DCB) Low-profile PCIe form factor

The QLogic® FastLinQ® 3400 Series 10GbE Intelligent Ethernet Adapters are OEM-proven adapters that provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for server and network virtualization, the 3400 Series Adapters provide stateless offload support for VXLAN/NVGRE and SR-IOV to boost server CPU efficiency and maximize application performance.

The QLogic® FastLinQ® 3400 Series 10GbE Intelligent Ethernet Adapters—available in 10GBASE-T (RJ45), SR optic, and direct attach copper (DAC)—support LAN (TCP/IP) traffic at 10Gbps Ethernet (GbE) line-rate speeds. The 3400 Series Adapter is the solution of choice for workload-intensive virtualized computing environments, providing a reliable, high-performance 10GbE connectivity solution.

  • PCI Express Gen3 x8
  • Delivers full line-rate 10GbE performance across both ports
  • Enables provisioning of 10GbE ports for greater deployment flexibility through switch-independent NIC partitioning (NPAR)
  • Boosts host CPU efficiency with hardware offloads for NVGRE and VXLAN tunnels
  • Improves reliability and interoperability—leverages QLogic’s market-proven Ethernet architecture and software
  • Simplified deployment, troubleshooting and lifecycle management using the QLogic QConvergeConsole® GUI, QLogic Control Suite™ CLI, vCenter Plug-in, and OpenStack integration
  • 10GBASE-T version provides a low-cost and easy-to-install RJ45 network connectivity solution that is backward compatible with existing 1GbE
  • Energy Efficient Ethernet (EEE) support reduce idle power consumption in RJ45-based networks
  • Network boot support for pre-execution environment (PXE) 2.0
  • PCI-SIG® single root input/output virtualization (SR-IOV)
  • Data center bridging (DCB)
  • Low-profile PCIe form factor
Supplier's Site

Technical Specifications

  QLogic Corporation
Product Category Network Cards and Network Controllers
Product Number QLogic 3400 Series
Product Name Intelligent Ethernet Adapter
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
4 Ports 10GbE Fiber Advanced LAN Bypass Network Mezzanine Card. Ideal for enterprise network infrastructure and inline security monitoring. - NMC-4007-04FBSSA2 - Advantech
Specs
Processor Type 4 Ports 10GbE Fiber Advanced LAN Bypass Network Mezzanine Card. Ideal for enterprise network infrastructure and inline security monitoring.
View Details