Recommended Processors:
3rd generation Intel Core processors (22nm process technology)
- Intel Core i7-3610QE (6M Cache, up to 3.3 GHz); 45W
- Intel Core i5-3610ME (3M Cache, up to 3.3 GHz); 35W
- Intel Core i3-3120ME (3M Cache, 2.4 GHz); 35W
2nd generation Intel Core processors (32nm process technology)
- Intel Core i7-2710QE (6M Cache, up to 3.0 GHz); 45W
- Intel Core i5-2510E (3M Cache, up to 3.1 GHz); 35W
- Intel Core i3-2330E (3M Cache, 2.2 GHz); 35W
- Intel Celeron B810 (2M Cache, 1.6GHz); 35W
| Global American, Inc. | |
|---|---|
| Product Category | Single Board Computers (SBC) |
| Product Number | 3308618 |
| Product Name | LS-576-G - 5.25" Embedded Miniboard with Intel QM77 Express Chipset supporting 2nd and 3rd Generation Intel Core i3/i5/i7 Mobile Processors and 6 x Gigabit LAN |
| Processor / CPU | Intel Core i3 |
| Chipset | Intel Chipset |
| Features | Real Clock Timer |
| Main Memory | 16000 MB |