Global American, Inc. LE-37C-G - 3.5" Embedded Mini Board with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors 3308625

Description
The LE-37C-G, 3.5" Embedded Mini Board, is designed for the 4th generation Intel® Core™ processors in the FCBGA1364 package and supports one DDR3L 1333/1600MHz SO-DIMM up to 8GB. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the LE-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications. The LE-37C-G offers an extensive list of features including: high-speed data transfer interfaces such as 4 x USB 3.0 and 2 x SATAIII supporting RAID 0/1 and is equipped with a single Gigabit Ethernet LAN port that supports iAMT 9.0. The board comes with PS/2 Keyboard and Mouse ports, 1 x RS232, 1 x RS232/422/485, 2 x USB2.0, Intel® High Definition Audio, Mini PCIe and mSATA card sockets.
Description
The LE-37C-G, 3.5" Embedded Mini Board, is designed for the 4th generation Intel® Core™ processors in the FCBGA1364 package and supports one DDR3L 1333/1600MHz SO-DIMM up to 8GB. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the LE-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications. The LE-37C-G offers an extensive list of features including: high-speed data transfer interfaces such as 4 x USB 3.0 and 2 x SATAIII supporting RAID 0/1 and is equipped with a single Gigabit Ethernet LAN port that supports iAMT 9.0. The board comes with PS/2 Keyboard and Mouse ports, 1 x RS232, 1 x RS232/422/485, 2 x USB2.0, Intel® High Definition Audio, Mini PCIe and mSATA card sockets.

Suppliers

Company
Product
Description
Supplier Links
LE-37C-G - 3.5" Embedded Mini Board with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors - 3308625 - Global American, Inc.
Hudson, NH, USA
LE-37C-G - 3.5" Embedded Mini Board with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors
3308625
LE-37C-G - 3.5" Embedded Mini Board with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors 3308625
The LE-37C-G, 3.5" Embedded Mini Board, is designed for the 4th generation Intel® Core™ processors in the FCBGA1364 package and supports one DDR3L 1333/1600MHz SO-DIMM up to 8GB. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the LE-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications. The LE-37C-G offers an extensive list of features including: high-speed data transfer interfaces such as 4 x USB 3.0 and 2 x SATAIII supporting RAID 0/1 and is equipped with a single Gigabit Ethernet LAN port that supports iAMT 9.0. The board comes with PS/2 Keyboard and Mouse ports, 1 x RS232, 1 x RS232/422/485, 2 x USB2.0, Intel® High Definition Audio, Mini PCIe and mSATA card sockets.

The LE-37C-G, 3.5" Embedded Mini Board, is designed for the 4th generation Intel® Core™ processors in the FCBGA1364 package and supports one DDR3L 1333/1600MHz SO-DIMM up to 8GB. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the LE-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications.

The LE-37C-G offers an extensive list of features including: high-speed data transfer interfaces such as 4 x USB 3.0 and 2 x SATAIII supporting RAID 0/1 and is equipped with a single Gigabit Ethernet LAN port that supports iAMT 9.0. The board comes with PS/2 Keyboard and Mouse ports, 1 x RS232, 1 x RS232/422/485, 2 x USB2.0, Intel® High Definition Audio, Mini PCIe and mSATA card sockets.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Single Board Computers (SBC)
Product Number 3308625
Product Name LE-37C-G - 3.5" Embedded Mini Board with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors
Processor / CPU Intel Core i3
Chipset Intel Chipset
Features CompactFlash; Real Clock Timer
Main Memory 8000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ESRP-CMS-U238V2-ND - DigiKey
Specs
CPU Speed 4400 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
Single Board Computers (SBCs) - 316-1177-ND - DigiKey
Specs
Processor / CPU Rabbit 5000
CPU Speed 74 MHz
Features Watchdog Timer
View Details
3.5
Specs
Processor / CPU Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
Computer Bus PCIe; USB
CPU Speed 1600 to 2200 MHz
View Details