LS-572-G - 5.25" Embedded Controller with Socket LGA 775 for Intel Core 2 Quad / Core 2 Duo / Celeron processor, FSB 800/1066/1333 MHz
| Global American, Inc. | |
|---|---|
| Product Category | Single Board Computers (SBC) |
| Product Number | 3308120 |
| Product Name | LS-572-G 5.25" Embedded Controller with Socket LGA 775 for Intel Core 2 Quad / Core 2 Duo / Celeron processor, FSB 800/1066/1333 MHz |
| Processor / CPU | Intel Celeron; Intel® Core™2 Quad |
| CPU Speed | 800 to 1333 MHz |
| Chipset | Intel Chipset |
| Features | CompactFlash; Real Clock Timer |
| Main Memory | 4000 MB |