The LS-378-G was designed for the 2nd generation Intel Core i7/i5/i3 processors in the rPGA988B socket. The 3.5" SBC based on the Intel QM67 Express chipset and Intel 2nd generation 32 nm Core i7/i5/i3, the Intel processors support HD Graphic 3000 that contains a refresh of the sixth generation graphics core enabling substantial gains in performance and lower power consumption. This innovative two-chip solution provides Intel Intel Hyper-Threading technology giving you smart multitasking performance to move between applications quickly. This platform delivers higher performance, energy efficiency, security and manageability, making the LS-378-G ideal for a various range of applications, such as industrial control and automation, gaming, medical instruments, surveillance, military systems, print imaging and digital signage..
| Global American, Inc. | |
|---|---|
| Product Category | Single Board Computers (SBC) |
| Product Number | 3308600 |
| Product Name | LS-378-G 3.5" Embedded Controller with Intel QM67 Chipset for 2nd Generation Intel Core i3/i5/i7 Processors |
| Processor / CPU | Intel Core i3 |
| Chipset | Intel Chipset |
| Features | Real Clock Timer |
| Main Memory | 8000 MB |