Eaton Cooper Power Systems Datasheets for Power Transformers

Power transformers convert power-level voltages from one level or phase configuration to another.  They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more

Product Name Notes
Consultants, engineering firms, contractors, and end-users are all reconsidering their previous uses of dry-type transformers indoors and making the switch to superior fluids. New fire safety and environmental advances have...
Cooper Power Systems offers the wind farm market the largest portfolio of medium and high voltage products, software and services in the industry. All designed for ease of interconnection, providing...
Cooper Power Systems three-phase pad-mounted compartmental type distribution transformers are designed to withstand all environmental hazards. All transformers are newly manufactured and are produced expressly to meet exacting customer specifications.
Cooper Power Systems Triplex Indoor PowerCenter (IPC) uses single-phase liquid-filled transformers in a ganged assembly. It’s available with a variety of standard and optional features suited to meet the challenges...
Cooper Power Systems, a key innovator and supplier in this expanding market, is proud to offer Envirotran™ transformers specifically designed for Solar Photovoltaic medium-voltage applications. Cooper Power Systems is working...
Envirotran™ transformers are the industry’s first transformers to use an edible vegetable oil-based, high-fire-point dielectric coolant. This technological and environmental design breakthrough is the result of years of research and...
Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil...
Liquid-filled transformers from Cooper Power Systems have efficiently and reliably served more than 750MW of critical data center capacity for more than 4,000,000 hours without an hour of downtime. On...
MaxiShrub is Cooper's ANSI Type-1 dead-front pad-mounted transformer. The ANSI Type-1 frontplate allows vertical feed to the primary and secondary bushings. The MaxiShrub is ideal for single-phase industrial and residential...
PEAK™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to...
Protected transformers are available with a variety of protection options including a MagneX Interrupter, a secondary breaker with weak link for secondary fault and overload protection, a primary weak link...
Ranch Runner is Cooper's compact pad-mounted transformer. Ideal for irrigation, oil field or residential applications, Ranch Runner's economical design provides standard transformer capabilities in very little space. Ranch Runner is...
The Lightning Protected Transformer virtually eliminates transformer failure due to lightning. An UltraSIL Housed Polymer Evolution arrester or gapless VariSTAR porcelain arrester, designed by Cooper, provides overvoltage protection. Cooper’s STORM...
The Shrubline VFI Transformer combines a single-phase dead-front, pad-mounted transformer with a vacuum fault interrupter in one low profile enclosure for resettable fault protection through 25 kV. Ideal for residential...
The Shrubline, Cooper's ANSI Type-2 single-phase, dead-front, pad-mounted transformer combines safety and aesthetics, making this low profile unit ideal for high profile areas. Because it blends with surrounding shrubs, hedges...
The single-phase conventional overhead transformer is designed with an interlaced core (5-50 kVA) recommended by Electric Power Research Institute (EPRI). Polymer low-voltage bushings are standard at 5-50 kVA. FEATURES Envirotemp™
The three-phase VFI Transformer is designed for commercial or industrial applications where conventional transformer or loop protection packages are inadequate, or where space limitations prove to be restrictive. The compact...
The Unit Substation Transformer is designed for commercial and industrial applications to convert distribution voltages to utilization voltages. They are constructed to interconnect easily with both primary and secondary switchgear.
The VFI transformer combines a conventional Cooper Power Systems distribution transformer with the proven Kyle Vacuum Fault Interrupter (VFI). This combination provides both voltage transformation and transformer over current protection...