Eaton Cooper Power Systems Datasheets for Voltage Regulators
Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary.
Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Featuring all the proven advantages of the CL-6A, the CL-6B control is designed 20% smaller to fit any size control box and operate any brand regulator using only a front... | |
| Single-Phase Pad-Mounted Voltage Regulators and 3-in-1 Padmounted Voltage Regulators from Cooper Power Systems add a dimension to underground system planning. They provide system planners freedom to improve the safety, reliability... | |
| VR-32 single-phase step voltage regulators from Cooper Power Systems are tap-changing autotransformers. Voltage is maintained within desired limits by controls that feature superior accuracy, reliability, and serviceability. Continuity of service... |