Eaton Cooper Power Systems Datasheets for Surge Suppressors

Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more

Product Name Notes
Cooper Power Systems has set the standard for design, manufacturing and delivery of polymeric distribution-class arresters with UltraSIL polymer-housed arrester family. UltraSIL polymer-housed surge arresters incorporate the industry recognized superior...
Cooper Power Systems Storm Trapper H.E. (High Energy), low-voltage distribution-class surge arresters are designed to provide surge protection at distribution transformer secondary bushings. The Storm Trapper H.E. arrester is the...
Eaton’s Cooper Power Systems has set a new standard of excellence for polymer-housed station-class surge arresters. Enhancements in arrester design allow Eaton’s Cooper Power Systems to offer high-strength station-class arresters...
Engineered to survive the elements and protect system assets, the UltraSIL polymer-housed Evolution distribution-class surge arrester from Cooper Power Systems is designed and engineered to provide utilities with proven reliability...
Improve Your System Reliability with Up to 15% Increased Margin of Overvoltage Protection Cooper Power Systems has set a new standard of excellence in UltraSIL™ polymer-housed, intermediate-class surge arresters. Improved...
Improve Your System Reliability with Up to 15% Increased Margin of Overvoltage Protection Cooper Power Systems has set a new standard of excellence in UltraSIL™ polymer-housed, station-class surge arresters. Improved...
Protective gaps are auxiliary devices which serve two purposes: (1) they isolate electrical equipment during normal service conditions, and (2) they provide a path to ground for surge current during...
The advantages of polymer housed arresters — reduced size and weight, and enhanced safety — have been refined in this new generation of surge arresters: the UltraSIL housed arrester from...
The Cooper Power Systems Parking Stand Arrester combines metal (zinc) oxide varistor technology with a premolded rubber insulated standoff bushing. The arrester provides overvoltage system protection in an insulated, fully...
The Cooper Power Systems VariSTAR Storm Trapper Secondary Class MOV surge arrester is designed to provide overvoltage protection for low voltage equipment and distribution circuits. Storm Trapper arresters are CSA®
The Cooper Power Systems VariSTAR Type AZL heavy-duty distribution-class MOV arrester, in ratings of 3 through 36 kV, incorporates the latest in metal oxide varistor (MOV) technology in a porcelain...
The M.O.V.E. DirectConnect Elbow Arrester from Cooper Power Systems combines metal (zinc) oxide varistor technology in a premolded rubber elbow to provide overvoltage system protection in an insulated, fully shielded,...
The M.O.V.E. Surge Arrester combines metal (zinc) oxide varistor technology in a pre molded rubber elbow to provide overvoltage system protection in an insulated, fully shielded, submersible, deadfront device. The...
The POSI-BREAK M.O.V.E. Surge Arrester combines metal (zinc) oxide varistor technology in a pre-molded rubber elbow to provide overvoltage system protection in an insulated, fully shielded, submersible, deadfront device. The...
The VariSTAR AZE Surge Arrester offers the latest in metal oxide varistor (MOV) technology for the economical protection of power and substation equipment. This arrester is gapless and constructed of...
Type L secondary arresters protect street-lighting controls, low-voltage relays, railroad-signal circuits and circuits used for fire alarms, remote metering and airport lighting. They are applicable for voltages up to 175...
Type S4 secondary arresters are designed to provide protection of low-voltage equipment, secondary distribution circuits, control circuits and signal circuits up to 650 Vac. These arresters are designed for both...
UltraSIL Polymer-Housed VariSTAR Type U2 Surge Arresters offer the latest in metal oxide varistor (MOV) technology for the economical protection of medium-voltage class power and substation equipment. These arresters are...
UltraSIL Polymer-Housed VariSTAR U3 Surge Arresters offer the latest in metal oxide varistor (MOV) technology for the economical protection of voltage class power and substation equipment. These arresters are gapless...
VariSTAR AZG2 Surge Arresters offer the latest in metal oxide varistor (MOV) technology for the economical protection of medium-voltage class power and substation equipment. These arresters are gapless and are...
VariSTAR AZG3 Surge Arresters offer the latest in metal oxide varistor (MOV) technology for the economical protection of medium-voltage class power and substation equipment. These arresters are gapless and are...
VariSTAR AZG4 Surge Arresters incorporate the latest in metal oxide varistor (MOV) technology. These arresters are totally gapless and are constructed of a single series column of 76 mm diameter...
VariSTAR U4 Surge Arresters offer the latest in metal oxide varistor (MOV) technology for the economical protection of high voltage class power and substation equipment. These arresters are gapless and...