Eaton Cooper Power Systems Ranch Runner

Description
Ranch Runner is Cooper's compact pad-mounted transformer. Ideal for irrigation, oil field or residential applications, Ranch Runner's economical design provides standard transformer capabilities in very little space. Ranch Runner is Rural Utilities Services (RUS) approved and meets all ANSI and CSA/CEA requirements except frontplate arrangements. Its combination poly-pad acts both as a shipping pallet and a mounting pad. When specified, radial feed transformers can be connected line-to-line on 3-wire systems. FEATURES Envirotemp™ FR3™ fluid Mineral oil available upon request Tank coating exceeds ANSI C57.12.28 and C57.12.29 Full compliance with ANSI C57.12.28 enclosure integrity requirements Laser engraved nameplate Recessed stainless steel lifting provisions Tank grounding provisions Automatic pressure relief device Hinged door with stainless steel hinge pins and barrels Floating lock pocket for easy alignment Captive stainless steel penta-head door locking bolt Oil fill and drain provisions Removable sill Welded domed tank cover High-voltage bushing wells - 200 A Ground strap from X2 to tank ground Tamper strips of noncorrosive material Decal bushing designations Quality System ISO 9001 certified
Description
Ranch Runner is Cooper's compact pad-mounted transformer. Ideal for irrigation, oil field or residential applications, Ranch Runner's economical design provides standard transformer capabilities in very little space. Ranch Runner is Rural Utilities Services (RUS) approved and meets all ANSI and CSA/CEA requirements except frontplate arrangements. Its combination poly-pad acts both as a shipping pallet and a mounting pad. When specified, radial feed transformers can be connected line-to-line on 3-wire systems. FEATURES Envirotemp™ FR3™ fluid Mineral oil available upon request Tank coating exceeds ANSI C57.12.28 and C57.12.29 Full compliance with ANSI C57.12.28 enclosure integrity requirements Laser engraved nameplate Recessed stainless steel lifting provisions Tank grounding provisions Automatic pressure relief device Hinged door with stainless steel hinge pins and barrels Floating lock pocket for easy alignment Captive stainless steel penta-head door locking bolt Oil fill and drain provisions Removable sill Welded domed tank cover High-voltage bushing wells - 200 A Ground strap from X2 to tank ground Tamper strips of noncorrosive material Decal bushing designations Quality System ISO 9001 certified

Suppliers

Company
Product
Description
Supplier Links
Ranch Runner -  - Eaton Cooper Power Systems
Pewaukee, WI, USA
Ranch Runner
Ranch Runner
Ranch Runner is Cooper's compact pad-mounted transformer. Ideal for irrigation, oil field or residential applications, Ranch Runner's economical design provides standard transformer capabilities in very little space. Ranch Runner is Rural Utilities Services (RUS) approved and meets all ANSI and CSA/CEA requirements except frontplate arrangements. Its combination poly-pad acts both as a shipping pallet and a mounting pad. When specified, radial feed transformers can be connected line-to-line on 3-wire systems. FEATURES Envirotemp™ FR3™ fluid Mineral oil available upon request Tank coating exceeds ANSI C57.12.28 and C57.12.29 Full compliance with ANSI C57.12.28 enclosure integrity requirements Laser engraved nameplate Recessed stainless steel lifting provisions Tank grounding provisions Automatic pressure relief device Hinged door with stainless steel hinge pins and barrels Floating lock pocket for easy alignment Captive stainless steel penta-head door locking bolt Oil fill and drain provisions Removable sill Welded domed tank cover High-voltage bushing wells - 200 A Ground strap from X2 to tank ground Tamper strips of noncorrosive material Decal bushing designations Quality System ISO 9001 certified

Ranch Runner is Cooper's compact pad-mounted transformer. Ideal for irrigation, oil field or residential applications, Ranch Runner's economical design provides standard transformer capabilities in very little space. Ranch Runner is Rural Utilities Services (RUS) approved and meets all ANSI and CSA/CEA requirements except frontplate arrangements. Its combination poly-pad acts both as a shipping pallet and a mounting pad. When specified, radial feed transformers can be connected line-to-line on 3-wire systems.

FEATURES

  • Envirotemp™ FR3™ fluid
  • Mineral oil available upon request
  • Tank coating exceeds ANSI C57.12.28 and C57.12.29
  • Full compliance with ANSI C57.12.28 enclosure integrity requirements
  • Laser engraved nameplate
  • Recessed stainless steel lifting provisions
  • Tank grounding provisions
  • Automatic pressure relief device
  • Hinged door with stainless steel hinge pins and barrels
  • Floating lock pocket for easy alignment
  • Captive stainless steel penta-head door locking bolt
  • Oil fill and drain provisions
  • Removable sill
  • Welded domed tank cover
  • High-voltage bushing wells - 200 A
  • Ground strap from X2 to tank ground
  • Tamper strips of noncorrosive material
  • Decal bushing designations
  • Quality System ISO 9001 certified
Supplier's Site

Technical Specifications

  Eaton Cooper Power Systems
Product Category Power Transformers
Product Name Ranch Runner
Transformer Type High Voltage Transformer; Power Transformer
Cooling Method Oil
Mounting Pad-Mounted
Input Voltage 2400 to 14400 volts
Unlock Full Specs
to access all available technical data

Similar Products

oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A1-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 50 VA
View Details