Eaton Cooper Power Systems Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| Cooper Power Systems ELG power fuse is a full-range general purpose current-limiting fuse that provides consistent clearing of low currents as well as reliable high speed interruption of high magnitude... | |
| Cooper Power Systems offers a wide variety of fuse kV and amp ratings for use on both horizontal and vertical capacitor block bank configurations. The bus-mounted expulsion-type capacitor fuse provides... | |
| Cooper Power Systems Type NX current-limiting fuses provide overload protection for all indoor and underground cable distribution systems 2.4 through 34.5 kV. NX fuses are noiseless and expel no hot... | |
| Cooper Power Systems X-Limiter full-range current-limiting fuses are used for transformer protection, capacitor protection and sectionalizing. Their non-gas evolving element design allows for maximum energy limitation and minimum peak arc... | |
| Greater latitude in capacitor bank design is now possible with the Cooper Power Systems NXC outdoor, current-limiting capacitor fuse. It allows safe fusing of at least 50,000 joules of parallel... | |
| The Cooper Power Systems CMU Power Fuse is a boric acid, expulsion-style fuse. Suitable for both indoor and outdoor applications, the CMU Power Fuse provides an economical alternative to refillable... | |
| The Cooper Power Systems Companion ll fuse is designed to be conveniently applied as an add-on, back-up, current-limiting fuse. The Companion II back-up fuse will interrupt high fault current and... | |
| The Cooper Power Systems Edison Modular Fuses (EMF) are fully shielded and insulated in-line fuses for use in dead-front, overhead or underground, submersible cable distribution systems. FEATURES The fuse consists... | |
| The Cooper Power Systems ELF Current-Limiting Dropout Fuse is a full range current-limiting fuse designed for mounting in an industry standard interchangeable cutout that is presently used for expulsion fuses. | |
| The Cooper Power Systems ELF-LR Current-Limiting Fuse is a full range current-limiting fuse that is suitable for use in areas where a high-fire hazard exists. ELF-LR liquid fuse replacements are... | |
| The Cooper Power Systems ELS Full Range Current-Limiting Fuse is designed especially for use with EL Bay-O-Net Fuse Holders. The fuse combines the ease of operation of the Bay-O-Net Fuse... | |
| The Cooper Power Systems ELSG full-range current-limiting fuse is designed for use in pad-mounted switchgear filled with Envirotemp FR3 fluid, mineral oil or approved equivalent. It may also be used... | |
| The Cooper Power Systems ELSP Current-Limiting Backup Fuse is used in series with low current primary protection devices such as a Bay-O-Net fuse or MagneX Interrupter. The ELSP fuse is... | |
| The Cooper Power Systems Fused Loadbreak Elbow Connector Current-Limiting Fuse is designed specifically for use in Cooper's 15 and 25 kV Class Fused Loadbreak Elbow Connector. The full range current-limiting... | |
| The Cooper Power Systems JOE current-limiting power fuses are E-Rated per IEEE Std C37.46 standard, providing an excellent choice for protection of transformers, feeder circuits, high voltage switchgear, and metal-enclosed... | |
| The Cooper Power Systems Tandem ELF current‑limiting fuse is designed for transformer protection. The Tandem ELF fuse can be applied for fusing single‑phase transformers and for fusing three‑phase transformers (or... | |
| The Cooper Power Systems X-Limiter hinge-mount fuses are designed to fit the mountings manufactured by S & C Electric Company. The X-Limiter hinge-mount fuses are full-range, current-limiting fuses to be... | |
| The Cooper Power Systems X-Limiter Unitized fuse allows paralleling the two-inch diameter 4.3 kV, 5.5 kV, 8.3 kV and 15.5 kV fuses to fit the NX Code 1 and Code... | |
| The ELX fuse is a full range current-limiting fuse designed to provide overcurrent protection. It is completely interchangeable with similar fuses using industry standard clip-style and dry well canister mountings. | |
| The NX Fault Guard tool can be applied anywhere that it is desirable to provide temporary current limitation when energizing a load. One application is to connect an overhead transformer... | |
| The use of Cooper Power Systems X-Limiter fuse as a direct-connected Capacitor fuse (particularly for indoor and/or enclosed banks), provides a full-range current-limiting fuse requiring a minimum of mounting space... |