Eaton Cooper Power Systems Datasheets for Panelboards and Switchgear

Panelboards and switchgear are electrical distribution devices that convert incoming electrical power into several smaller circuits and provide overload protection in the form of fuses or circuit breakers.
Panelboards and Switchgear: Learn more

Product Name Notes
Cooper Power Systems Shrubline VFI vacuum switchgear provides fault interruption and convenient load switching for underground systems through 25 kV. Shrubline VFI switchgear is designed for outdoor mounting on a...
MOST pad-mounted switchgear offers economical underground protection and switching. Four switch designs are available; combining multiple functions on one switch permits quicker and more reliable operation. The dead-front, oil-insulated, sealed...
PST pad-mounted source transfer packages, self-contained devices, provide automatic source transfer and fault protection. Critical customer loads, such as health, educational, financial, and manufacturing facilities, require optimum power quality and...
PWE, PWVE electronically controlled, pad-mounted automatic circuit reclosers feature three-phase vacuum interruption in weatherproof and tamper-resistant enclosures. This provides an attractive, compact, and secure package for use in substations, commercial,...
RVAC pad-mounted vacuum switchgear is designed for applications where frequent 600 A main line switching plus fuse protection are required. It incorporates an interrupter mechanism designed specifically for repetitive switching...
These controls are used in conjunction with Kyle Type VFI fault interrupting switchgear and Pad-mounted Source Transfer (PST) units. Coordination and application of the controls are identical to expulsion fuse...
VACpac underground distribution vacuum switchgear is an SF6-insulated, sealed, fully submersible--essenti ally maintenance-free-- stainless steel unit. Applications include underground vaults, submersible, high-rise building, URD, mining operations, campus, and computer-controlled switching...
VFI underground distribution switchgear provides an environmentally preferred, safer, and more reliable approach to medium-voltage switching and protection, with optional advanced intelligence. Dead-front construction and enhanced operating features provide added...