Cooper Power Systems Triplex Indoor PowerCenter (IPC) uses single-phase liquid-filled transformers in a ganged assembly. It’s available with a variety of standard and optional features suited to meet the challenges of indoor applications. The core and coil construction utilizes the same proven methods as the conventional three-phase substation assemblies.
Castors can also be added to further facilitate movement and to reduce the transmission of vibrations to the surrounding structures. Modular construction of Triplex IPC transformers facilitates installation in limited entry conditions. Downtime can be reduced by stocking a spare single-phase transformer for emergency situations. Flawless fire safety of Triplex IPC is attributed to the use of Cooper’s patented Envirotemp™ FR3™ fluid, a less-flammable and bio-degradable dielectric fluid. Integrated switching and protection schemes are available with triplex designs to withstand operational challenges.
Standard Features
Envirotemp™ FR3™ fluid
Electrical grade mineral insulating oil (upon special request)
De-energized tap changer, externally operable
Cover- mounted high-voltage porcelain bushings.
Cover- or sidewall-mounted low-voltage porcelain bushings
Tank bases designed for skidding or rolling in any direction
Extra-heavy, welded-in-place lifting lugs and jack pads (4)
Stainless steel grounding pads (4)
Cooling radiators are welded directly to the tank
Dial-type thermometer
Dial-type liquid level gauge
Pressure vacuum gauge
Cover-mounted automatic pressure relief device
Pressure test connection
1” upper fill plug with filter press connection
1” drain valve with sampler combination (2500 kVA and below)
2” drain valve with sampler (over 2500 kVA)
1” upper filter valve (over 2500 kVA)
ANSI #61 Light Gray
ANSI #70 Sky Gray
Laser-scribed anodized aluminum
Cooper Power Systems Triplex Indoor PowerCenter (IPC) uses single-phase liquid-filled transformers in a ganged assembly. It’s available with a variety of standard and optional features suited to meet the challenges of indoor applications. The core and coil construction utilizes the same proven methods as the conventional three-phase substation assemblies.
Castors can also be added to further facilitate movement and to reduce the transmission of vibrations to the surrounding structures. Modular construction of Triplex IPC transformers facilitates installation in limited entry conditions. Downtime can be reduced by stocking a spare single-phase transformer for emergency situations. Flawless fire safety of Triplex IPC is attributed to the use of Cooper’s patented Envirotemp™ FR3™ fluid, a less-flammable and bio-degradable dielectric fluid. Integrated switching and protection schemes are available with triplex designs to withstand operational challenges.
Standard Features
- Envirotemp™ FR3™ fluid
- Electrical grade mineral insulating oil (upon special request)
- De-energized tap changer, externally operable
- Cover- mounted high-voltage porcelain bushings.
- Cover- or sidewall-mounted low-voltage porcelain bushings
- Tank bases designed for skidding or rolling in any direction
- Extra-heavy, welded-in-place lifting lugs and jack pads (4)
- Stainless steel grounding pads (4)
- Cooling radiators are welded directly to the tank
- Dial-type thermometer
- Dial-type liquid level gauge
- Pressure vacuum gauge
- Cover-mounted automatic pressure relief device
- Pressure test connection
- 1” upper fill plug with filter press connection
- 1” drain valve with sampler combination (2500 kVA and below)
- 2” drain valve with sampler (over 2500 kVA)
- 1” upper filter valve (over 2500 kVA)
- ANSI #61 Light Gray
- ANSI #70 Sky Gray
- Laser-scribed anodized aluminum