Eaton Cooper Power Systems Unit Substation Transformer

Description
The Unit Substation Transformer is designed for commercial and industrial applications to convert distribution voltages to utilization voltages. They are constructed to interconnect easily with both primary and secondary switchgear. They can be used in outdoor or indoor (when filled with Envirotemp™ FR3™ Fluid) load center substations. FEATURES Envirotemp™ FR3™ fluid or electrical grade mineral insulating oil (upon special request) De-energized tap changer, externally operable Sidewall-mounted high-voltage porcelain bushings Sidewall-mounted low-voltage molded epoxy bushings with NEMA spades Tank bases designed for skidding or rolling in any direction Extra-heavy, welded-in-place lifting lugs and jack pads (4) Stainless steel grounding pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum gauge Cover mounted automatic pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain valve with sampler combination (2500 kVA and below) 2” drain valve with sampler (over 2500 kVA) 1” upper filter valve (over 2500 kVA) Painted using ANSI #61 Light Gray; ANSI #70 Sky Gray; or Special paint available per request Laser-scribed anodized aluminum nameplate
Description
The Unit Substation Transformer is designed for commercial and industrial applications to convert distribution voltages to utilization voltages. They are constructed to interconnect easily with both primary and secondary switchgear. They can be used in outdoor or indoor (when filled with Envirotemp™ FR3™ Fluid) load center substations. FEATURES Envirotemp™ FR3™ fluid or electrical grade mineral insulating oil (upon special request) De-energized tap changer, externally operable Sidewall-mounted high-voltage porcelain bushings Sidewall-mounted low-voltage molded epoxy bushings with NEMA spades Tank bases designed for skidding or rolling in any direction Extra-heavy, welded-in-place lifting lugs and jack pads (4) Stainless steel grounding pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum gauge Cover mounted automatic pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain valve with sampler combination (2500 kVA and below) 2” drain valve with sampler (over 2500 kVA) 1” upper filter valve (over 2500 kVA) Painted using ANSI #61 Light Gray; ANSI #70 Sky Gray; or Special paint available per request Laser-scribed anodized aluminum nameplate

Suppliers

Company
Product
Description
Supplier Links
Unit Substation Transformer -  - Eaton Cooper Power Systems
Pewaukee, WI, USA
Unit Substation Transformer
Unit Substation Transformer
The Unit Substation Transformer is designed for commercial and industrial applications to convert distribution voltages to utilization voltages. They are constructed to interconnect easily with both primary and secondary switchgear. They can be used in outdoor or indoor (when filled with Envirotemp™ FR3™ Fluid) load center substations. FEATURES Envirotemp™ FR3™ fluid or electrical grade mineral insulating oil (upon special request) De-energized tap changer, externally operable Sidewall-mounted high-voltage porcelain bushings Sidewall-mounted low-voltage molded epoxy bushings with NEMA spades Tank bases designed for skidding or rolling in any direction Extra-heavy, welded-in-place lifting lugs and jack pads (4) Stainless steel grounding pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum gauge Cover mounted automatic pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain valve with sampler combination (2500 kVA and below) 2” drain valve with sampler (over 2500 kVA) 1” upper filter valve (over 2500 kVA) Painted using ANSI #61 Light Gray; ANSI #70 Sky Gray; or Special paint available per request Laser-scribed anodized aluminum nameplate

The Unit Substation Transformer is designed for commercial and industrial applications to convert distribution voltages to utilization voltages. They are constructed to interconnect easily with both primary and secondary switchgear. They can be used in outdoor or indoor (when filled with Envirotemp™ FR3™ Fluid) load center substations.

FEATURES

  • Envirotemp™ FR3™ fluid or electrical grade mineral insulating oil (upon special request)
  • De-energized tap changer, externally operable
  • Sidewall-mounted high-voltage porcelain bushings
  • Sidewall-mounted low-voltage molded epoxy bushings with NEMA spades
  • Tank bases designed for skidding or rolling in any direction
  • Extra-heavy, welded-in-place lifting lugs and jack pads (4)
  • Stainless steel grounding pads (4)
  • Cooling radiators are welded directly to the tank
  • Dial-type thermometer
  • Dial-type liquid level gauge
  • Pressure vacuum gauge
  • Cover mounted automatic pressure relief device
  • Pressure test connection
  • 1” upper fill plug with filter press connection
  • 1” drain valve with sampler combination (2500 kVA and below)
  • 2” drain valve with sampler (over 2500 kVA)
  • 1” upper filter valve (over 2500 kVA)
  • Painted using ANSI #61 Light Gray; ANSI #70 Sky Gray; or Special paint available per request
  • Laser-scribed anodized aluminum nameplate
Supplier's Site

Technical Specifications

  Eaton Cooper Power Systems
Product Category Power Transformers
Product Name Unit Substation Transformer
Transformer Type High Voltage Transformer; Power Transformer; Substation Transformer
Mounting Pad-Mounted
Input Voltage 2400 to 43800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW - No.1601536200354 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A5-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 200 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details