Hubbell Wiring Device-Kellems Terminal Strip 34215

Description
1-PIECE, DOUBLE ROW TYPE; 20.8 MM X 135.1 MM X 17.4 MM SIZE; BLACK COLOR; 500 V VOLTAGE RATING; 57 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCR
Datasheet
Description
1-PIECE, DOUBLE ROW TYPE; 20.8 MM X 135.1 MM X 17.4 MM SIZE; BLACK COLOR; 500 V VOLTAGE RATING; 57 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 34215 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Terminal Strip
34215
Terminal Strip 34215
1-PIECE, DOUBLE ROW TYPE; 20.8 MM X 135.1 MM X 17.4 MM SIZE; BLACK COLOR; 500 V VOLTAGE RATING; 57 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCR

1-PIECE, DOUBLE ROW TYPE; 20.8 MM X 135.1 MM X 17.4 MM SIZE; BLACK COLOR; 500 V VOLTAGE RATING; 57 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Terminal Blocks
Product Number 34215
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Pluggable Terminal Blocks - CVFXX0M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details