Hubbell Wiring Device-Kellems Terminal Strip 34213

Description
1-PIECE, DOUBLE ROW TYPE; 18 MM X 107 MM X 14.4 MM SIZE; BLACK COLOR; 380 V VOLTAGE RATING; 41 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCREW
Datasheet
Description
1-PIECE, DOUBLE ROW TYPE; 18 MM X 107 MM X 14.4 MM SIZE; BLACK COLOR; 380 V VOLTAGE RATING; 41 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 34213 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Terminal Strip
34213
Terminal Strip 34213
1-PIECE, DOUBLE ROW TYPE; 18 MM X 107 MM X 14.4 MM SIZE; BLACK COLOR; 380 V VOLTAGE RATING; 41 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCREW

1-PIECE, DOUBLE ROW TYPE; 18 MM X 107 MM X 14.4 MM SIZE; BLACK COLOR; 380 V VOLTAGE RATING; 41 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG C TEMPERATURE RATING; POLYPROPYLENE HOUSING MATERIAL; 12 CIRCUIT(S); NYLBLOC BRAND; INCLUDES CAPTIVE SCREW

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Terminal Blocks
Product Number 34213
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546557-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details