LumaSense Technologies, Inc., An Advanced Energy Company Infrared Pyrometer With Focusable Optics IPE 140

Description
Highly accurate, fully digital, fast Pyrometer with focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 5 and 1200 °C. Key Features Temperature ranges between 5 and 1200 °C Short response times, min. 1.5 ms Extremely small spot sizes, min 0.7 mm Built in digital display with temperature indication Optimized thru-lens view finder or laser targeting light Test current output Housing with precision mounting rail for safe mounting and accurate alignment Interface RS232 / RS485 switchable Focusable optics Details The IPE 140 are digital, highly accurate pyrometer for non contact temperature measurement on metals, ceramics, graphite etc. For optimal match of the instrument to the application different focusable optics with extremely small spot sizes are available. The pyrometer parameters can be selected via the integrated key pad, the settings are indicated on the built-in LC-Display. In measuring mode the actual temperature is indicated. The pyrometers are equipped with RS232 and RS485 serial interfaces (switchable inside the pyrometer). This enables additionally the reading of temperature and pyrometer parameters via the provided InfraWin PC software. If necessary the parameters also can be changed via PC. A laser targeting light of thru-lens view finder for exact alignment of the pyrometer is available.
Datasheet
Description
Highly accurate, fully digital, fast Pyrometer with focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 5 and 1200 °C. Key Features Temperature ranges between 5 and 1200 °C Short response times, min. 1.5 ms Extremely small spot sizes, min 0.7 mm Built in digital display with temperature indication Optimized thru-lens view finder or laser targeting light Test current output Housing with precision mounting rail for safe mounting and accurate alignment Interface RS232 / RS485 switchable Focusable optics Details The IPE 140 are digital, highly accurate pyrometer for non contact temperature measurement on metals, ceramics, graphite etc. For optimal match of the instrument to the application different focusable optics with extremely small spot sizes are available. The pyrometer parameters can be selected via the integrated key pad, the settings are indicated on the built-in LC-Display. In measuring mode the actual temperature is indicated. The pyrometers are equipped with RS232 and RS485 serial interfaces (switchable inside the pyrometer). This enables additionally the reading of temperature and pyrometer parameters via the provided InfraWin PC software. If necessary the parameters also can be changed via PC. A laser targeting light of thru-lens view finder for exact alignment of the pyrometer is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Pyrometer With Focusable Optics - IPE 140 - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Infrared Pyrometer With Focusable Optics
IPE 140
Infrared Pyrometer With Focusable Optics IPE 140
Highly accurate, fully digital, fast Pyrometer with focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 5 and 1200 °C. Key Features Temperature ranges between 5 and 1200 °C Short response times, min. 1.5 ms Extremely small spot sizes, min 0.7 mm Built in digital display with temperature indication Optimized thru-lens view finder or laser targeting light Test current output Housing with precision mounting rail for safe mounting and accurate alignment Interface RS232 / RS485 switchable Focusable optics Details The IPE 140 are digital, highly accurate pyrometer for non contact temperature measurement on metals, ceramics, graphite etc. For optimal match of the instrument to the application different focusable optics with extremely small spot sizes are available. The pyrometer parameters can be selected via the integrated key pad, the settings are indicated on the built-in LC-Display. In measuring mode the actual temperature is indicated. The pyrometers are equipped with RS232 and RS485 serial interfaces (switchable inside the pyrometer). This enables additionally the reading of temperature and pyrometer parameters via the provided InfraWin PC software. If necessary the parameters also can be changed via PC. A laser targeting light of thru-lens view finder for exact alignment of the pyrometer is available.

Highly accurate, fully digital, fast Pyrometer with focusable optics for non-contact temperature measurements on metals, ceramics, graphite etc. between 5 and 1200 °C.

Key Features

  • Temperature ranges between 5 and 1200 °C
  • Short response times, min. 1.5 ms
  • Extremely small spot sizes, min 0.7 mm
  • Built in digital display with temperature indication
  • Optimized thru-lens view finder or laser targeting light
  • Test current output
  • Housing with precision mounting rail for safe mounting and accurate alignment
  • Interface RS232 / RS485 switchable
  • Focusable optics

Details

The IPE 140 are digital, highly accurate pyrometer for non contact temperature measurement on metals, ceramics, graphite etc. For optimal match of the instrument to the application different focusable optics with extremely small spot sizes are available.

The pyrometer parameters can be selected via the integrated key pad, the settings are indicated on the built-in LC-Display. In measuring mode the actual temperature is indicated.

The pyrometers are equipped with RS232 and RS485 serial interfaces (switchable inside the pyrometer). This enables additionally the reading of temperature and pyrometer parameters via the provided InfraWin PC software.

If necessary the parameters also can be changed via PC. A laser targeting light of thru-lens view finder for exact alignment of the pyrometer is available.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Industrial Thermometers
Product Number IPE 140
Product Name Infrared Pyrometer With Focusable Optics
Thermometer Type Other; Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data