LumaSense Technologies, Inc., An Advanced Energy Company Compact, Stationary Infrared Pyrometer IS 310

Description
Small, stationary infrared thermometer (pyrometer) in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 650 and 2500 °C. Key Features Very small housing dimensions for easy installation, suited for use in confined spaces 2-wire technique for current supply and temperature measurement at the same time Internal digital signal processing for high accuracy High quality optics for detection of small measuring objects Built-in LED targeting light for easy alignment to the measuring object Details The very small housing dimensions enable the integration of the pyrometer in compact production machines, the 2-wire technique ensures very easy electrical connection, and the solid and robust design of the instrument guarantees reliability, even in rough industrial environments. The pyrometers are equipped with a connector for electrical installation, this offers the option to use connection cables up to 30 m. For optimal match 3 different focusable optics with small spot sizes are available.
Datasheet
Description
Small, stationary infrared thermometer (pyrometer) in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 650 and 2500 °C. Key Features Very small housing dimensions for easy installation, suited for use in confined spaces 2-wire technique for current supply and temperature measurement at the same time Internal digital signal processing for high accuracy High quality optics for detection of small measuring objects Built-in LED targeting light for easy alignment to the measuring object Details The very small housing dimensions enable the integration of the pyrometer in compact production machines, the 2-wire technique ensures very easy electrical connection, and the solid and robust design of the instrument guarantees reliability, even in rough industrial environments. The pyrometers are equipped with a connector for electrical installation, this offers the option to use connection cables up to 30 m. For optimal match 3 different focusable optics with small spot sizes are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, Stationary Infrared Pyrometer - IS 310 - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Compact, Stationary Infrared Pyrometer
IS 310
Compact, Stationary Infrared Pyrometer IS 310
Small, stationary infrared thermometer (pyrometer) in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 650 and 2500 °C. Key Features Very small housing dimensions for easy installation, suited for use in confined spaces 2-wire technique for current supply and temperature measurement at the same time Internal digital signal processing for high accuracy High quality optics for detection of small measuring objects Built-in LED targeting light for easy alignment to the measuring object Details The very small housing dimensions enable the integration of the pyrometer in compact production machines, the 2-wire technique ensures very easy electrical connection, and the solid and robust design of the instrument guarantees reliability, even in rough industrial environments. The pyrometers are equipped with a connector for electrical installation, this offers the option to use connection cables up to 30 m. For optimal match 3 different focusable optics with small spot sizes are available.

Small, stationary infrared thermometer (pyrometer) in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 650 and 2500 °C.

Key Features

  • Very small housing dimensions for easy installation, suited for use in confined spaces
  • 2-wire technique for current supply and temperature measurement at the same time
  • Internal digital signal processing for high accuracy
  • High quality optics for detection of small measuring objects
  • Built-in LED targeting light for easy alignment to the measuring object

Details

The very small housing dimensions enable the integration of the pyrometer in compact production machines, the 2-wire technique ensures very easy electrical connection, and the solid and robust design of the instrument guarantees reliability, even in rough industrial environments.

The pyrometers are equipped with a connector for electrical installation, this offers the option to use connection cables up to 30 m.

For optimal match 3 different focusable optics with small spot sizes are available.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Industrial Thermometers
Product Number IS 310
Product Name Compact, Stationary Infrared Pyrometer
Thermometer Type Other; Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Range -50 to 1000 C (-58 to 1832 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details