LumaSense Technologies, Inc., An Advanced Energy Company Stationary Compact 2-Color Infrared Pyrometer ISQ 5

Description
Stationary, fully digital and fast compact 2-color pyrometer with analog output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For temperatures from 600 to 3000 °C. Key Features highest accuracy wide ranges laser-pilot-light or through lens sighting analog and digital output built-in maximum value storage bus control of all parameters also 1-channel temperature display integrated TV camera (optional) Details The pyrometer ISQ 5 is a digital, compact and fast 2-color pyrometer for non-contact temperature measurement. The pyrometer measures in the 2-color method (ratio method) in which two adjacent wavelengths are used for the temperature determination. This technique offers the following advantages compared to standard 1-color pyrometers: a. The temperature measurement is independent of the object’s emissivity in wide ranges and is unaffected by dust and other contaminants in the field of view. b. The measuring object can be smaller than the spot size, measurements through dirty viewing windows are possible up to a certain contamination. c. Additionally the pyrometer can be switched to 1-color mode and used like a conventional pyrometer in a spectral range near 0.9 μm. d. The response time of only 10 ms facilitates the measurement of fast heating processes. The ISQ 5 is equipped with a built-in lens contamination control system. The most important parameters as emissivity slope, exposure time and analog output can be set directly in the instrument. Additionally the pyrometer can be connected to a PC via serial interface, enabling adjustments of further parameters with the delivered software InfraWin. This can be used for temperature indication, data logging and further analyzing of complete temperature processes.
Datasheet
Description
Stationary, fully digital and fast compact 2-color pyrometer with analog output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For temperatures from 600 to 3000 °C. Key Features highest accuracy wide ranges laser-pilot-light or through lens sighting analog and digital output built-in maximum value storage bus control of all parameters also 1-channel temperature display integrated TV camera (optional) Details The pyrometer ISQ 5 is a digital, compact and fast 2-color pyrometer for non-contact temperature measurement. The pyrometer measures in the 2-color method (ratio method) in which two adjacent wavelengths are used for the temperature determination. This technique offers the following advantages compared to standard 1-color pyrometers: a. The temperature measurement is independent of the object’s emissivity in wide ranges and is unaffected by dust and other contaminants in the field of view. b. The measuring object can be smaller than the spot size, measurements through dirty viewing windows are possible up to a certain contamination. c. Additionally the pyrometer can be switched to 1-color mode and used like a conventional pyrometer in a spectral range near 0.9 μm. d. The response time of only 10 ms facilitates the measurement of fast heating processes. The ISQ 5 is equipped with a built-in lens contamination control system. The most important parameters as emissivity slope, exposure time and analog output can be set directly in the instrument. Additionally the pyrometer can be connected to a PC via serial interface, enabling adjustments of further parameters with the delivered software InfraWin. This can be used for temperature indication, data logging and further analyzing of complete temperature processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Compact 2-Color Infrared Pyrometer - ISQ 5 - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Stationary Compact 2-Color Infrared Pyrometer
ISQ 5
Stationary Compact 2-Color Infrared Pyrometer ISQ 5
Stationary, fully digital and fast compact 2-color pyrometer with analog output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For temperatures from 600 to 3000 °C. Key Features highest accuracy wide ranges laser-pilot-light or through lens sighting analog and digital output built-in maximum value storage bus control of all parameters also 1-channel temperature display integrated TV camera (optional) Details The pyrometer ISQ 5 is a digital, compact and fast 2-color pyrometer for non-contact temperature measurement. The pyrometer measures in the 2-color method (ratio method) in which two adjacent wavelengths are used for the temperature determination. This technique offers the following advantages compared to standard 1-color pyrometers: a. The temperature measurement is independent of the object’s emissivity in wide ranges and is unaffected by dust and other contaminants in the field of view. b. The measuring object can be smaller than the spot size, measurements through dirty viewing windows are possible up to a certain contamination. c. Additionally the pyrometer can be switched to 1-color mode and used like a conventional pyrometer in a spectral range near 0.9 μm. d. The response time of only 10 ms facilitates the measurement of fast heating processes. The ISQ 5 is equipped with a built-in lens contamination control system. The most important parameters as emissivity slope, exposure time and analog output can be set directly in the instrument. Additionally the pyrometer can be connected to a PC via serial interface, enabling adjustments of further parameters with the delivered software InfraWin. This can be used for temperature indication, data logging and further analyzing of complete temperature processes.

Stationary, fully digital and fast compact 2-color pyrometer with analog output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For temperatures from 600 to 3000 °C.

Key Features

  • highest accuracy
  • wide ranges
  • laser-pilot-light or through lens sighting
  • analog and digital output
  • built-in maximum value storage
  • bus control of all parameters
  • also 1-channel temperature display
  • integrated TV camera (optional)

Details

The pyrometer ISQ 5 is a digital, compact and fast 2-color pyrometer for non-contact temperature measurement. The pyrometer measures in the 2-color method (ratio method) in which two adjacent wavelengths are used for the temperature determination.

This technique offers the following advantages compared to standard 1-color pyrometers:

a. The temperature measurement is independent of the object’s emissivity in wide ranges and is unaffected by dust and other contaminants in the field of view.
b. The measuring object can be smaller than the spot size, measurements through dirty viewing windows are possible up to a certain contamination.
c. Additionally the pyrometer can be switched to 1-color mode and used like a conventional pyrometer in a spectral range near 0.9 μm.
d. The response time of only 10 ms facilitates the measurement of fast heating processes.

The ISQ 5 is equipped with a built-in lens contamination control system. The most important parameters as emissivity slope, exposure time and analog output can be set directly in the instrument.

Additionally the pyrometer can be connected to a PC via serial interface, enabling adjustments of further parameters with the delivered software InfraWin. This can be used for temperature indication, data logging and further analyzing of complete temperature processes.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Industrial Thermometers
Product Number ISQ 5
Product Name Stationary Compact 2-Color Infrared Pyrometer
Thermometer Type Other; Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data