LumaSense Technologies, Inc., An Advanced Energy Company Stationary Infrared Pyrometer IN 3000

Description
Stationary infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals between 0 and 500 °C. Key Features 3 temperature ranges 3 different outputs available: 10 mV/°C, Thermocouple K or J Good value Stainless steel housing with PG11 thread Easy installation and connection Small dimensions Up to 70°C operating temperature without cooling Details The IN 3000 is a good value stationary infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals. The sensor has a fixed emissivity setting of 95% and optical data with a distance ratio (measuring distance / spot size) of 5 : 1. These data in combination with a short response time of 300 ms enable the instrument to be adapted to various measuring tasks. The solid and robust design of the instrument guarantees high operational safety even in rough industrial environments. A version with integrated air purge is available.
Datasheet
Description
Stationary infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals between 0 and 500 °C. Key Features 3 temperature ranges 3 different outputs available: 10 mV/°C, Thermocouple K or J Good value Stainless steel housing with PG11 thread Easy installation and connection Small dimensions Up to 70°C operating temperature without cooling Details The IN 3000 is a good value stationary infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals. The sensor has a fixed emissivity setting of 95% and optical data with a distance ratio (measuring distance / spot size) of 5 : 1. These data in combination with a short response time of 300 ms enable the instrument to be adapted to various measuring tasks. The solid and robust design of the instrument guarantees high operational safety even in rough industrial environments. A version with integrated air purge is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Infrared Pyrometer - IN 3000 - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Stationary Infrared Pyrometer
IN 3000
Stationary Infrared Pyrometer IN 3000
Stationary infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals between 0 and 500 °C. Key Features 3 temperature ranges 3 different outputs available: 10 mV/°C, Thermocouple K or J Good value Stainless steel housing with PG11 thread Easy installation and connection Small dimensions Up to 70°C operating temperature without cooling Details The IN 3000 is a good value stationary infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals. The sensor has a fixed emissivity setting of 95% and optical data with a distance ratio (measuring distance / spot size) of 5 : 1. These data in combination with a short response time of 300 ms enable the instrument to be adapted to various measuring tasks. The solid and robust design of the instrument guarantees high operational safety even in rough industrial environments. A version with integrated air purge is available.

Stationary infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals between 0 and 500 °C.

Key Features

  • 3 temperature ranges
  • 3 different outputs available: 10 mV/°C, Thermocouple K or J
  • Good value
  • Stainless steel housing with PG11 thread
  • Easy installation and connection
  • Small dimensions
  • Up to 70°C operating temperature without cooling

Details

The IN 3000 is a good value stationary infrared sensor for non-contact temperature measurement of non-metallic surfaces or painted, coated or anodized metals. The sensor has a fixed emissivity setting of 95% and optical data with a distance ratio (measuring distance / spot size) of 5 : 1. These data in combination with a short response time of 300 ms enable the instrument to be adapted to various measuring tasks. The solid and robust design of the instrument guarantees high operational safety even in rough industrial environments. A version with integrated air purge is available.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Industrial Thermometers
Product Number IN 3000
Product Name Stationary Infrared Pyrometer
Thermometer Type Other; Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Range -50 to 1000 C (-58 to 1832 F)
View Details
Smart High-Precision Pyrometers - SPOT+ M390 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 150 to 1800 C (302 to 3272 F)
View Details