LumaSense Technologies, Inc., An Advanced Energy Company Stationary Infrared Pyrometer ISR 6 Advanced

Description
Stationary, digital ratio pyrometer for non-contact temperature measurement in ranges between 600 and 3000 °C. Key Features Widest temperature ranges for most flexible process adaptation Highest accuracy and repeatability in its class “Dirty Window” Warning Fully digital core for sub-ranging and adopted analog output Very fast 2 ms response time for highly dynamic processes Best optics in its class with manual focus capability 4 digit LED display Robust, stainless steel sensor for harsh environments (IP65/NEMA4) Details The ISR 6 Advanced is a digital, compact and fast 2-color pyrometer for non-contact temperature measurement. The pyrometer measures in the 2-color method (ratio method) in which two adjacent wavelengths are used for the temperature determination. This technique offers the following advantages compared to standard 1-color pyrometers: the temperature measurement is largely independent of the object’s emissivity and in wide ranges unaffected by dust and other contaminants in the field of view. The measuring object can be smaller than the spot size, measurements through dirty viewing windows are possible up to a certain contamination. Additionally, the pyrometer can be switched to 1-color mode and used like a conventional pyrometer in a spectral range near 0.9 μm. The response time of only 2 ms facilitates the measurement of fast processes. The ISR 6 can be connected to a PC through an RS485 to USB connection, enabling parameter adjustments made using the InfraWin software. This can be used for temperature indication, data logging and further analyzing of complete temperature processes. Optional Integrated Line Optics: Besides the standard optical heads, the ISR 6 Advanced is also available with integrated line optics, which features a special spot in the shape of a line. This provides additional advantages for some applications such as wire production or pouring stream measurements.
Datasheet
Description
Stationary, digital ratio pyrometer for non-contact temperature measurement in ranges between 600 and 3000 °C. Key Features Widest temperature ranges for most flexible process adaptation Highest accuracy and repeatability in its class “Dirty Window” Warning Fully digital core for sub-ranging and adopted analog output Very fast 2 ms response time for highly dynamic processes Best optics in its class with manual focus capability 4 digit LED display Robust, stainless steel sensor for harsh environments (IP65/NEMA4) Details The ISR 6 Advanced is a digital, compact and fast 2-color pyrometer for non-contact temperature measurement. The pyrometer measures in the 2-color method (ratio method) in which two adjacent wavelengths are used for the temperature determination. This technique offers the following advantages compared to standard 1-color pyrometers: the temperature measurement is largely independent of the object’s emissivity and in wide ranges unaffected by dust and other contaminants in the field of view. The measuring object can be smaller than the spot size, measurements through dirty viewing windows are possible up to a certain contamination. Additionally, the pyrometer can be switched to 1-color mode and used like a conventional pyrometer in a spectral range near 0.9 μm. The response time of only 2 ms facilitates the measurement of fast processes. The ISR 6 can be connected to a PC through an RS485 to USB connection, enabling parameter adjustments made using the InfraWin software. This can be used for temperature indication, data logging and further analyzing of complete temperature processes. Optional Integrated Line Optics: Besides the standard optical heads, the ISR 6 Advanced is also available with integrated line optics, which features a special spot in the shape of a line. This provides additional advantages for some applications such as wire production or pouring stream measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Infrared Pyrometer - ISR 6 Advanced - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Stationary Infrared Pyrometer
ISR 6 Advanced
Stationary Infrared Pyrometer ISR 6 Advanced
Stationary, digital ratio pyrometer for non-contact temperature measurement in ranges between 600 and 3000 °C. Key Features Widest temperature ranges for most flexible process adaptation Highest accuracy and repeatability in its class “Dirty Window” Warning Fully digital core for sub-ranging and adopted analog output Very fast 2 ms response time for highly dynamic processes Best optics in its class with manual focus capability 4 digit LED display Robust, stainless steel sensor for harsh environments (IP65/NEMA4) Details The ISR 6 Advanced is a digital, compact and fast 2-color pyrometer for non-contact temperature measurement. The pyrometer measures in the 2-color method (ratio method) in which two adjacent wavelengths are used for the temperature determination. This technique offers the following advantages compared to standard 1-color pyrometers: the temperature measurement is largely independent of the object’s emissivity and in wide ranges unaffected by dust and other contaminants in the field of view. The measuring object can be smaller than the spot size, measurements through dirty viewing windows are possible up to a certain contamination. Additionally, the pyrometer can be switched to 1-color mode and used like a conventional pyrometer in a spectral range near 0.9 μm. The response time of only 2 ms facilitates the measurement of fast processes. The ISR 6 can be connected to a PC through an RS485 to USB connection, enabling parameter adjustments made using the InfraWin software. This can be used for temperature indication, data logging and further analyzing of complete temperature processes. Optional Integrated Line Optics: Besides the standard optical heads, the ISR 6 Advanced is also available with integrated line optics, which features a special spot in the shape of a line. This provides additional advantages for some applications such as wire production or pouring stream measurements.

Stationary, digital ratio pyrometer for non-contact temperature measurement in ranges between 600 and 3000 °C.

Key Features

  • Widest temperature ranges for most flexible process adaptation
  • Highest accuracy and repeatability in its class
  • “Dirty Window” Warning
  • Fully digital core for sub-ranging and adopted analog output
  • Very fast 2 ms response time for highly dynamic processes
  • Best optics in its class with manual focus capability
  • 4 digit LED display
  • Robust, stainless steel sensor for harsh environments (IP65/NEMA4)

Details

The ISR 6 Advanced is a digital, compact and fast 2-color pyrometer for non-contact temperature measurement. The pyrometer measures in the 2-color method (ratio method) in which two adjacent wavelengths are used for the temperature determination. This technique offers the following advantages compared to standard 1-color pyrometers: the temperature measurement is largely independent of the object’s emissivity and in wide ranges unaffected by dust and other contaminants in the field of view.

The measuring object can be smaller than the spot size, measurements through dirty viewing windows are possible up to a certain contamination. Additionally, the pyrometer can be switched to 1-color mode and used like a conventional pyrometer in a spectral range near 0.9 μm. The response time of only 2 ms facilitates the measurement of fast processes.

The ISR 6 can be connected to a PC through an RS485 to USB connection, enabling parameter adjustments made using the InfraWin software. This can be used for temperature indication, data logging and further analyzing of complete temperature processes.

Optional Integrated Line Optics:

Besides the standard optical heads, the ISR 6 Advanced is also available with integrated line optics, which features a special spot in the shape of a line. This provides additional advantages for some applications such as wire production or pouring stream measurements.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Industrial Thermometers
Product Number ISR 6 Advanced
Product Name Stationary Infrared Pyrometer
Thermometer Type Other; Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data