The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round” design. This gives the “QR” program its name (quadratisch=square,
MODELS
➔ Pushbutton, mushroom pushbutton, twin pushbutton
➔ Emergency stop key switch
➔ Selector switch, keylock switch, toggle switch
➔ Potentiometer-type actuator, buzzer
➔ Signal indicator
MAIN APPLICATION FIELDS
SPECIAL FEATURES
DESIGN
TECHNOLOGY
APPROVALS
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round” design. This gives the “QR” program its name (quadratisch=square,
MODELS
➔ Pushbutton, mushroom pushbutton, twin pushbutton
➔ Emergency stop key switch
➔ Selector switch, keylock switch, toggle switch
➔ Potentiometer-type actuator, buzzer
➔ Signal indicator
MAIN APPLICATION FIELDS
SPECIAL FEATURES
DESIGN
TECHNOLOGY
APPROVALS
The classic control component series RAFIX 22 QR is predominantly used in mechanical and system engineering as well as automotive manufacturing. The actuating elements are available in two collar shapes. These are the classic round shape or our special RAFI “square-round” design. This gives the “QR” program its name (quadratisch=square,
MODELS
➔ Pushbutton, mushroom pushbutton, twin pushbutton
➔ Emergency stop key switch
➔ Selector switch, keylock switch, toggle switch
➔ Potentiometer-type actuator, buzzer
➔ Signal indicator
MAIN APPLICATION FIELDS
SPECIAL FEATURES
DESIGN
TECHNOLOGY
APPROVALS
| RAFI GmbH & Co. KG | RAFI GmbH & Co. KG | RAFI GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | RAFIX 22 QR | RAFIX 22 QR | RAFIX 22 QR |
| Product Name | Potentiometer Drive | Selector Switches | Keylock Switches |
| Construction | Single | Single | Single |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | Keylock |
| Base Material | Thermoplastic / Plastic | Thermoplastic / Plastic | Thermoplastic / Plastic |
| Actuator Material | Thermoplastic / Plastic | Thermoplastic / Plastic | Thermoplastic / Plastic |
| Stop Style | Fixed Stop | Fixed Stop | Fixed Stop |