The keylock switches in this series offer up to 4 switching positions each. Due to the special shape of the key, this enables up to 10,000 different locking positions. The priority switch model comes with different switching positions depending on the key. According to authorization level, the key switches to locking positions 1, 2, 3 or 4.
MODELS
➔ Standard keylock switch
➔ Priority keylock switch
MAIN APPLICATION FIELDS
SPECIAL FEATURES
DESIGN
TECHNOLOGY
The keylock switches in this series offer up to 4 switching positions each. Due to the special shape of the key, this enables up to 10,000 different locking positions. The priority switch model comes with different switching positions depending on the key. According to authorization level, the key switches to locking positions 1, 2, 3 or 4.
MODELS
➔ Standard keylock switch
➔ Priority keylock switch
MAIN APPLICATION FIELDS
SPECIAL FEATURES
DESIGN
TECHNOLOGY
| RAFI GmbH & Co. KG | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | Round and Rectangular Collars |
| Product Name | Keylock Switches |
| Construction | Single |
| Actuator Type | Keylock |
| Current Rating | 0.1 amps |
| AC Voltage Rating | 35 volts |
| DC Voltage Rating | 35 volts |