RAFI GmbH & Co. KG Selector Switches RAFIX 30 FS+

Description
RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat housings. You’ll appreciate RAFIX 30 FS+ as the low-profile alternative with high design standards. These components are just as versatile as all other RAFIX control component series. However, they are predominantly used in automation technology, where human-machine communication is essential. All actuating elements in this series can be combined with FS technology switching elements. MODELS ➔ Pushbutton ➔ Selector switch, keylock switch ➔ USB standard ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Measurement-control- regulation SPECIAL FEATURES Special tactile feedback Ideal for operation with gloves FS technology PCB switching elements minimize assembling errors With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element FLEXLAB technology for easy pushbutton legending DESIGN Mounting hole diameter 30.3 mm Ultra-low mounting depth of 15.7 mm (PCB) or 32.8 mm (QC) 5 different actuating elements and indicators Top-quality stainless steel for sophisticated design and product recognition Illumination with SMT-LED TECHNOLOGY Protection class: IP 65 Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA) Min. grid spacing: 35 x 35 mm Terminal types: PCB terminal, quick-connect terminal APPROVALS TüV UL CCC VDE
Datasheet
Description
RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat housings. You’ll appreciate RAFIX 30 FS+ as the low-profile alternative with high design standards. These components are just as versatile as all other RAFIX control component series. However, they are predominantly used in automation technology, where human-machine communication is essential. All actuating elements in this series can be combined with FS technology switching elements. MODELS ➔ Pushbutton ➔ Selector switch, keylock switch ➔ USB standard ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Measurement-control- regulation SPECIAL FEATURES Special tactile feedback Ideal for operation with gloves FS technology PCB switching elements minimize assembling errors With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element FLEXLAB technology for easy pushbutton legending DESIGN Mounting hole diameter 30.3 mm Ultra-low mounting depth of 15.7 mm (PCB) or 32.8 mm (QC) 5 different actuating elements and indicators Top-quality stainless steel for sophisticated design and product recognition Illumination with SMT-LED TECHNOLOGY Protection class: IP 65 Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA) Min. grid spacing: 35 x 35 mm Terminal types: PCB terminal, quick-connect terminal APPROVALS TüV UL CCC VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - RAFIX 30 FS+ - RAFI GmbH & Co. KG
Berg, Germany
Selector Switches
RAFIX 30 FS+
Selector Switches RAFIX 30 FS+
RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat housings. You’ll appreciate RAFIX 30 FS+ as the low-profile alternative with high design standards. These components are just as versatile as all other RAFIX control component series. However, they are predominantly used in automation technology, where human-machine communication is essential. All actuating elements in this series can be combined with FS technology switching elements. MODELS ➔ Pushbutton ➔ Selector switch, keylock switch ➔ USB standard ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Measurement-control- regulation SPECIAL FEATURES Special tactile feedback Ideal for operation with gloves FS technology PCB switching elements minimize assembling errors With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element FLEXLAB technology for easy pushbutton legending DESIGN Mounting hole diameter 30.3 mm Ultra-low mounting depth of 15.7 mm (PCB) or 32.8 mm (QC) 5 different actuating elements and indicators Top-quality stainless steel for sophisticated design and product recognition Illumination with SMT-LED TECHNOLOGY Protection class: IP 65 Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA) Min. grid spacing: 35 x 35 mm Terminal types: PCB terminal, quick-connect terminal APPROVALS TüV UL CCC VDE

RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat housings. You’ll appreciate RAFIX 30 FS+ as the low-profile alternative with high design standards.

These components are just as versatile as all other RAFIX control component series. However, they are predominantly used in automation technology, where human-machine communication is essential.

All actuating elements in this series can be combined with FS technology switching elements.

MODELS

➔ Pushbutton
➔ Selector switch, keylock switch
➔ USB standard
➔ Signal indicator

MAIN APPLICATION FIELDS

  • Mechanical and system engineering
  • Automotive industry
  • Measurement-control-regulation

SPECIAL FEATURES

  • Special tactile feedback
  • Ideal for operation with gloves
  • FS technology PCB switching elements minimize assembling errors
  • With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element
  • FLEXLAB technology for easy pushbutton legending

DESIGN

  • Mounting hole diameter 30.3 mm
  • Ultra-low mounting depth of 15.7 mm (PCB) or 32.8 mm (QC)
  • 5 different actuating elements and indicators
  • Top-quality stainless steel for sophisticated design and product recognition
  • Illumination with SMT-LED

TECHNOLOGY

  • Protection class: IP 65
  • Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA)
  • Min. grid spacing: 35 x 35 mm
  • Terminal types: PCB terminal, quick-connect terminal

APPROVALS

  • TÜV
  • UL
  • CCC
  • VDE
Supplier's Site Datasheet
Keylock Switches - RAFIX 30 FS+ - RAFI GmbH & Co. KG
Berg, Germany
Keylock Switches
RAFIX 30 FS+
Keylock Switches RAFIX 30 FS+
RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat housings. You’ll appreciate RAFIX 30 FS+ as the low-profile alternative with high design standards. These components are just as versatile as all other RAFIX control component series. However, they are predominantly used in automation technology, where human-machine communication is essential. All actuating elements in this series can be combined with FS technology switching elements. MODELS ➔ Pushbutton ➔ Selector switch, keylock switch ➔ USB standard ➔ Signal indicator MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Measurement-control- regulation SPECIAL FEATURES Special tactile feedback Ideal for operation with gloves FS technology PCB switching elements minimize assembling errors With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element FLEXLAB technology for easy pushbutton legending DESIGN Mounting hole diameter 30.3 mm Ultra-low mounting depth of 15.7 mm (PCB) or 32.8 mm (QC) 5 different actuating elements and indicators Top-quality stainless steel for sophisticated design and product recognition Illumination with SMT-LED TECHNOLOGY Protection class: IP 65 Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA) Min. grid spacing: 35 x 35 mm Terminal types: PCB terminal, quick-connect terminal APPROVALS TüV UL CCC VDE

RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat housings. You’ll appreciate RAFIX 30 FS+ as the low-profile alternative with high design standards.

These components are just as versatile as all other RAFIX control component series. However, they are predominantly used in automation technology, where human-machine communication is essential.

All actuating elements in this series can be combined with FS technology switching elements.

MODELS

➔ Pushbutton
➔ Selector switch, keylock switch
➔ USB standard
➔ Signal indicator

MAIN APPLICATION FIELDS

  • Mechanical and system engineering
  • Automotive industry
  • Measurement-control-regulation

SPECIAL FEATURES

  • Special tactile feedback
  • Ideal for operation with gloves
  • FS technology PCB switching elements minimize assembling errors
  • With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element
  • FLEXLAB technology for easy pushbutton legending

DESIGN

  • Mounting hole diameter 30.3 mm
  • Ultra-low mounting depth of 15.7 mm (PCB) or 32.8 mm (QC)
  • 5 different actuating elements and indicators
  • Top-quality stainless steel for sophisticated design and product recognition
  • Illumination with SMT-LED

TECHNOLOGY

  • Protection class: IP 65
  • Switching elements with silver contacts (max. 250 V/4 A) or gold contacts (max. 35 V/100 mA)
  • Min. grid spacing: 35 x 35 mm
  • Terminal types: PCB terminal, quick-connect terminal

APPROVALS

  • TÜV
  • UL
  • CCC
  • VDE
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG RAFI GmbH & Co. KG
Product Category Rotary Switches Rotary Switches
Product Number RAFIX 30 FS+ RAFIX 30 FS+
Product Name Selector Switches Keylock Switches
Construction Single Single
Actuator Type Knobbed Shaft Keylock
Current Rating 4.0 amps 4.0 amps
AC Voltage Rating 250 volts 250 volts
DC Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Keylock Switches - CKL12ATW01-049-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details