KTR Corporation Precision Measuring Shaft for Low Torques DATAFLEX® 42

Description
The recently developed DATAFLEX® 42 extends the existing range of contactless torque measuring shafts and is available for measuring torque range of 1000 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0,1 % of the terminal value. Supplementary to torque measuring the size 42 has a speed encoder providing two signals with a resolution of 720 pulses per revolution. Product features Measuring range: 1,000 Nm Contactless measurement Inaccuracy < 0.1% of the terminal value Double channel speed measurement with 720 pulsesn/revolution Additional direct voltage output for speed Measurement of high dynamic torques Reliable values measured in the machine monitoring, process control and test bench technology
Datasheet
Description
The recently developed DATAFLEX® 42 extends the existing range of contactless torque measuring shafts and is available for measuring torque range of 1000 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0,1 % of the terminal value. Supplementary to torque measuring the size 42 has a speed encoder providing two signals with a resolution of 720 pulses per revolution. Product features Measuring range: 1,000 Nm Contactless measurement Inaccuracy < 0.1% of the terminal value Double channel speed measurement with 720 pulsesn/revolution Additional direct voltage output for speed Measurement of high dynamic torques Reliable values measured in the machine monitoring, process control and test bench technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Measuring Shaft for Low Torques - DATAFLEX® 42 - KTR Corporation
Michigan City, IN, USA
Precision Measuring Shaft for Low Torques
DATAFLEX® 42
Precision Measuring Shaft for Low Torques DATAFLEX® 42
The recently developed DATAFLEX® 42 extends the existing range of contactless torque measuring shafts and is available for measuring torque range of 1000 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0,1 % of the terminal value. Supplementary to torque measuring the size 42 has a speed encoder providing two signals with a resolution of 720 pulses per revolution. Product features Measuring range: 1,000 Nm Contactless measurement Inaccuracy < 0.1% of the terminal value Double channel speed measurement with 720 pulsesn/revolution Additional direct voltage output for speed Measurement of high dynamic torques Reliable values measured in the machine monitoring, process control and test bench technology

The recently developed DATAFLEX® 42 extends the existing range of contactless torque measuring shafts and is available for measuring torque range of 1000 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components.

The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0,1 % of the terminal value. Supplementary to torque measuring the size 42 has a speed encoder providing two signals with a resolution of 720 pulses per revolution.

Product features

  • Measuring range: 1,000 Nm
  • Contactless measurement
  • Inaccuracy < 0.1% of the terminal value
  • Double channel speed measurement with 720 pulsesn/revolution
  • Additional direct voltage output for speed
  • Measurement of high dynamic torques
  • Reliable values measured in the machine monitoring, process control and test bench technology
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Torque Sensors
Product Number DATAFLEX® 42
Product Name Precision Measuring Shaft for Low Torques
Torque 1770 to 8850 In-lbs (2041 to 10204 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECS112-20-C20001 - TE Connectivity
Specs
Torque 192 In-lbs (221 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Transducer T210/10NM - 1-T210/10NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 88.5 In-lbs (102 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Dynamic Torque Sensor - X-DT-2001 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage; Serial
Features Temperature Compensation
Technology StrainGauge
View Details
MR50-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR50-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details