KTR Corporation Precision Measuring Shaft for Low Torques DATAFLEX® 32

Description
The recently developed DATAFLEX® 32 is available for measuring torque ranges of 100 Nm, 300 Nm and 500 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0,1 % of the terminal value. Supplementary to torque measuring the size 32 has a speed encoder providing two signals with a resolution of 720 pulses per revolution. Product features Measuring ranges: 100 Nm, 300 Nm, 500 Nm Contactless measurement Inaccuracy < 0,1% of the terminal value Double channel speed measurement with 720 pulses/revolution Reliable values measured in the machine monitoring, process control and test bench technology Additional direct voltage output for speed
Datasheet
Description
The recently developed DATAFLEX® 32 is available for measuring torque ranges of 100 Nm, 300 Nm and 500 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0,1 % of the terminal value. Supplementary to torque measuring the size 32 has a speed encoder providing two signals with a resolution of 720 pulses per revolution. Product features Measuring ranges: 100 Nm, 300 Nm, 500 Nm Contactless measurement Inaccuracy < 0,1% of the terminal value Double channel speed measurement with 720 pulses/revolution Reliable values measured in the machine monitoring, process control and test bench technology Additional direct voltage output for speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Measuring Shaft for Low Torques - DATAFLEX® 32 - KTR Corporation
Michigan City, IN, USA
Precision Measuring Shaft for Low Torques
DATAFLEX® 32
Precision Measuring Shaft for Low Torques DATAFLEX® 32
The recently developed DATAFLEX® 32 is available for measuring torque ranges of 100 Nm, 300 Nm and 500 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0,1 % of the terminal value. Supplementary to torque measuring the size 32 has a speed encoder providing two signals with a resolution of 720 pulses per revolution. Product features Measuring ranges: 100 Nm, 300 Nm, 500 Nm Contactless measurement Inaccuracy < 0,1% of the terminal value Double channel speed measurement with 720 pulses/revolution Reliable values measured in the machine monitoring, process control and test bench technology Additional direct voltage output for speed

The recently developed DATAFLEX® 32 is available for measuring torque ranges of 100 Nm, 300 Nm and 500 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components.

The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0,1 % of the terminal value. Supplementary to torque measuring the size 32 has a speed encoder providing two signals with a resolution of 720 pulses per revolution.

Product features

  • Measuring ranges: 100 Nm, 300 Nm, 500 Nm
  • Contactless measurement
  • Inaccuracy < 0,1% of the terminal value
  • Double channel speed measurement with 720 pulses/revolution
  • Reliable values measured in the machine monitoring, process control and test bench technology
  • Additional direct voltage output for speed
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Torque Sensors
Product Number DATAFLEX® 32
Product Name Precision Measuring Shaft for Low Torques
Torque 177 to 885 In-lbs (204 to 1020 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - EFCA7-200-S00001 - TE Connectivity
Specs
Torque 192 to 1920 In-lbs (221 to 2214 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque transfer standard TN/200NM - 1-TN/200NM - Hottinger Brüel & Kjær A/S
Specs
Torque 1770 In-lbs (2041 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details
Joint Torque Sensor - X-ST207-C - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 664 In-lbs (765 kg-cm)
Features Temperature Compensation
Technology StrainGauge
View Details
MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR51-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details