KTR Corporation Precision Measuring Shaft for Low Torques DATAFLEX® 16

Description
The recently developed DATAFLEX® 16 is available for measuring torque ranges of 10 Nm, 30 Nm and 50 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0.1 % of the terminal value. Supplementary to torque measuring the size 16 has a speed encoder providing two signals with a resolution of 360 pulses per revolution. Product features Measuring ranges: 10 Nm, 30 Nm, 50 Nm Inaccuracy < 0,1% of the terminal value Double channel speed measurement at 360 pulses/revolution Reliable values measured in the machine monitoring, process control, test bench technology Additional direct voltage output for speed Space-saving combination with servo lamina coupling RADEX®-NC
Datasheet
Description
The recently developed DATAFLEX® 16 is available for measuring torque ranges of 10 Nm, 30 Nm and 50 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0.1 % of the terminal value. Supplementary to torque measuring the size 16 has a speed encoder providing two signals with a resolution of 360 pulses per revolution. Product features Measuring ranges: 10 Nm, 30 Nm, 50 Nm Inaccuracy < 0,1% of the terminal value Double channel speed measurement at 360 pulses/revolution Reliable values measured in the machine monitoring, process control, test bench technology Additional direct voltage output for speed Space-saving combination with servo lamina coupling RADEX®-NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Measuring Shaft for Low Torques - DATAFLEX® 16 - KTR Corporation
Michigan City, IN, USA
Precision Measuring Shaft for Low Torques
DATAFLEX® 16
Precision Measuring Shaft for Low Torques DATAFLEX® 16
The recently developed DATAFLEX® 16 is available for measuring torque ranges of 10 Nm, 30 Nm and 50 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0.1 % of the terminal value. Supplementary to torque measuring the size 16 has a speed encoder providing two signals with a resolution of 360 pulses per revolution. Product features Measuring ranges: 10 Nm, 30 Nm, 50 Nm Inaccuracy < 0,1% of the terminal value Double channel speed measurement at 360 pulses/revolution Reliable values measured in the machine monitoring, process control, test bench technology Additional direct voltage output for speed Space-saving combination with servo lamina coupling RADEX®-NC

The recently developed DATAFLEX® 16 is available for measuring torque ranges of 10 Nm, 30 Nm and 50 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components.

The torque signals are processed without contact at a high resolution of 24 bit achieving an accuracy of 0.1 % of the terminal value. Supplementary to torque measuring the size 16 has a speed encoder providing two signals with a resolution of 360 pulses per revolution.

Product features

  • Measuring ranges: 10 Nm, 30 Nm, 50 Nm
  • Inaccuracy < 0,1% of the terminal value
  • Double channel speed measurement at 360 pulses/revolution
  • Reliable values measured in the machine monitoring, process control, test bench technology
  • Additional direct voltage output for speed
  • Space-saving combination with servo lamina coupling RADEX®-NC
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Torque Sensors
Product Number DATAFLEX® 16
Product Name Precision Measuring Shaft for Low Torques
Torque 88.5 to 442 In-lbs (102 to 510 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 35.4 In-lbs (40.82 kg-cm)
Accuracy 1 ±% Full Scale
Category of Device Element/Chip
View Details
Dynamic Torque Sensor - X-DT-1002 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage
Features Temperature Compensation
Technology StrainGauge
View Details
MR55-20 - Torque sensor, 20 lbFin / 1.5 lbFft / 320 ozFin / 220 Ncm / 2 Nm - MR55-20 - Mark-10 Corporation
Specs
Torque 17.7 In-lbs (20.41 kg-cm)
Category of Device Element/Chip
View Details
Bearingless Digital Torquemeter - 81008V - S. Himmelstein & Company
Specs
Torque 88510 to 221300 In-lbs (102057 to 255172 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details