KTR Corporation Precision Measuring Shaft for Low Torques DATAFLEX® 140

Description
Product features Measuring ranges: 20,.000 Nm, 50,000 Nm Patented measuring principle Contactless measurement Signal band width > 15kHz Reliable measured values in the machine monitoring, process control and test bench technology Combination with coupling possible on request
Datasheet
Description
Product features Measuring ranges: 20,.000 Nm, 50,000 Nm Patented measuring principle Contactless measurement Signal band width > 15kHz Reliable measured values in the machine monitoring, process control and test bench technology Combination with coupling possible on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Measuring Shaft for Low Torques - DATAFLEX® 140 - KTR Corporation
Michigan City, IN, USA
Precision Measuring Shaft for Low Torques
DATAFLEX® 140
Precision Measuring Shaft for Low Torques DATAFLEX® 140
Product features Measuring ranges: 20,.000 Nm, 50,000 Nm Patented measuring principle Contactless measurement Signal band width > 15kHz Reliable measured values in the machine monitoring, process control and test bench technology Combination with coupling possible on request

Product features

  • Measuring ranges: 20,.000 Nm, 50,000 Nm
  • Patented measuring principle
  • Contactless measurement
  • Signal band width > 15kHz
  • Reliable measured values in the machine monitoring, process control and test bench technology
  • Combination with coupling possible on request
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Torque Sensors
Product Number DATAFLEX® 140
Product Name Precision Measuring Shaft for Low Torques
Torque 176991 to 442478 In-lbs (204082 to 510204 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20016644-00 - TE Connectivity
Specs
Torque 1920 In-lbs (2214 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Joint Torque Sensor - X-ST207-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 66.37 In-lbs (76.53 kg-cm)
Features Temperature Compensation
Technology StrainGauge
View Details
6-Axis Force Torque Sensor - HPS-FT060S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 265 In-lbs (306 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
Torque transfer standard TN/200NM - 1-TN/200NM - Hottinger Brüel & Kjær A/S
Specs
Torque 1770 In-lbs (2041 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details