The electronic standard relays type ESR10 Micro are solid state relays for DC 12 V and DC 24 V vehicle applications.
Their benefits include:
The ESR10 Micro relays can easily replace an electro-mechanical relay because polarity of the control input does not matter. The solid state relays are suitable for switching resistive, inductive and capacitive or lamp loads. Unlike electro-mechanical relays they offer frequency control as an option.
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | Type ESR10 |
| Product Name | Solid State Relay |
| Application Type | Automotive |
| Mounting | Socket or Plug-in Style; standard automotive relay socket |
| Approvals | KBA |