The ETR10 is a solid state timer relay with integrated overcurrent protection, designed for DC 12 V and 24 V automotive systems and compatible with ISO 7588 Mini relay sockets. It operates from 9 to 32 V DC, switches resistive, inductive, and capacitive loads up to 10 A, and features high-side MOSFET switching with a maximum short-circuit current of 70 A for ratings up to 10 A. The device supports selectable timer functions including ON/OFF delay, blinking, and pulsing, and includes status outputs via low-side MOSFETs when using a 7-pin socket. It has a temperature range of -40 °C to +85 °C, an IP30 enclosure rating when unsealed and IP55 when sealed, and weighs 25 g. The relay is resettable remotely after overload tripping and meets ECE R 10 and KBA E1 approvals.
The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device:
The numerous timer functions can be selected within very wide limits and the protective function can also be adjusted very flexibly to the application.
The is available in a 4-pin or 7-pin Mini automotive standard relay enclosure with ratings from 1 A through 10 A. It is suitable for vehicles with 12 V DC or 24 V DC electrical system voltage.
Main functions as well as overcurrent protection, if necessary switching thresholds or time windows of the ETR10 can be custom designed with our configurator. Thus you receive a device that is exactly tailored to the requirements of your application. For specification please use our relay configurator:
Relay configurator (international)
Relay configurator (US)
Relay configurator (UK)
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | Type ETR10 |
| Product Name | Timer Relay |
| Application Type | Automotive |