E-T-A Circuit Breakers Power Relay Type EPR10

Description
The electronic power relay EPR10 is a solid state relay for high continuous currents. It is suitable for use in utility vehicles and special vehicles where reliability and functional safety are at a premium. At DC 24 V, the EPR10 allows a continuous load of up to 200 A. The EPR10 is available in two different versions: EPR10-N is a relay and has no protective function. Two performance classes are available (up to 100 A and up to 200 A). EPR10-P is a protective relay and monitors both the load current and the thermal load. In the event of a critical condition, the device will automatically interrupt the circuit and will issue a group fault signal. Note: We are preparing a separate version for applications where the current can flow in both directions. The present EPR10 design only allows one current direction.
Datasheet
Description
The electronic power relay EPR10 is a solid state relay for high continuous currents. It is suitable for use in utility vehicles and special vehicles where reliability and functional safety are at a premium. At DC 24 V, the EPR10 allows a continuous load of up to 200 A. The EPR10 is available in two different versions: EPR10-N is a relay and has no protective function. Two performance classes are available (up to 100 A and up to 200 A). EPR10-P is a protective relay and monitors both the load current and the thermal load. In the event of a critical condition, the device will automatically interrupt the circuit and will issue a group fault signal. Note: We are preparing a separate version for applications where the current can flow in both directions. The present EPR10 design only allows one current direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay - Type EPR10 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Power Relay
Type EPR10
Power Relay Type EPR10
The electronic power relay EPR10 is a solid state relay for high continuous currents. It is suitable for use in utility vehicles and special vehicles where reliability and functional safety are at a premium. At DC 24 V, the EPR10 allows a continuous load of up to 200 A. The EPR10 is available in two different versions: EPR10-N is a relay and has no protective function. Two performance classes are available (up to 100 A and up to 200 A). EPR10-P is a protective relay and monitors both the load current and the thermal load. In the event of a critical condition, the device will automatically interrupt the circuit and will issue a group fault signal. Note: We are preparing a separate version for applications where the current can flow in both directions. The present EPR10 design only allows one current direction.

The electronic power relay EPR10 is a solid state relay for high continuous currents. It is suitable for use in utility vehicles and special vehicles where reliability and functional safety are at a premium. At DC 24 V, the EPR10 allows a continuous load of up to 200 A.
The EPR10 is available in two different versions: EPR10-N is a relay and has no protective function. Two performance classes are available (up to 100 A and up to 200 A). EPR10-P is a protective relay and monitors both the load current and the thermal load. In the event of a critical condition, the device will automatically interrupt the circuit and will issue a group fault signal.
Note: We are preparing a separate version for applications where the current can flow in both directions. The present EPR10 design only allows one current direction.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Solid State Relays
Product Number Type EPR10
Product Name Power Relay
Application Type Automotive
Mounting holes with compression limiter
Approvals E1 (KBA)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0295 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Turn-On Switching Random
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Smart Relay - ASR-B24DC - Altech Corp.
Specs
Application Type General
Mounting DIN
Features Visual Indicator
View Details
2 suppliers