The EXR10 is a solid state relay with integrated diagnostic functions and overcurrent protection, designed for DC 12 V and DC 24 V automotive systems. It fits standard ISO 7588 (ISO Mini) 4-pole or 7-pole sockets, measuring 30 × 30 × 40 mm when plugged in. It switches load currents from 1 A to 10 A with a high-side MOSFET output, withstands short circuits up to 70 A (for IN ≤ 10 A), and includes a free-wheeling diode. Diagnostic outputs provide current-proportional
The EXR10 special solid state relay holds a number of special functionalities in a single device, including:
Main benefits:
The EXR10 special relay is available for DC 12 V and DC 24 V applications and is suitable for standard automotive relay sockets to ISO 7588.
Main functions as well as overcurrent protection, if necessary switching thresholds or time windows of the EXR10 can be custom designed with our configurator. Thus you receive a device that is exactly tailored to the requirements of your application. For specification please use our relay configurator:
Relay configurato (international)
Relay configurator (US)
Relay configurator (UK)
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | Type EXR10 |
| Product Name | Special Solid State Relay |
| Application Type | Automotive |