Micro Sensor Co., Ltd. Temperature Transmitting Controller MTM4881

Description
MTM4881 temperature controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · -30~150℃ / -22~302℉ · Display: 4 digit 0.56 inch 14-segment LED · Output: 4~20mA DC, 0~10V DC Used For: The temperature gauge controller is suitable for detecting hydraulic and lubrication transmission systems' oil temperature, explosion-proof, and easy to install.
Datasheet
Description
MTM4881 temperature controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · -30~150℃ / -22~302℉ · Display: 4 digit 0.56 inch 14-segment LED · Output: 4~20mA DC, 0~10V DC Used For: The temperature gauge controller is suitable for detecting hydraulic and lubrication transmission systems' oil temperature, explosion-proof, and easy to install.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitting Controller - MTM4881 - Micro Sensor Co., Ltd.
Baoji, China
Temperature Transmitting Controller
MTM4881
Temperature Transmitting Controller MTM4881
MTM4881 temperature controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · -30~150℃ / -22~302℉ · Display: 4 digit 0.56 inch 14-segment LED · Output: 4~20mA DC, 0~10V DC Used For: The temperature gauge controller is suitable for detecting hydraulic and lubrication transmission systems' oil temperature, explosion-proof, and easy to install.

MTM4881 temperature controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting.


  • · -30~150℃ / -22~302℉
  • · Display: 4 digit 0.56 inch 14-segment LED
  • · Output: 4~20mA DC, 0~10V DC

Used For:

The temperature gauge controller is suitable for detecting hydraulic and lubrication transmission systems' oil temperature, explosion-proof, and easy to install.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Temperature Controllers
Product Number MTM4881
Product Name Temperature Transmitting Controller
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Z series Microcontroller X (48x48mm) / Valve Control Type - PXF4 - Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details