Selco Products Company Datasheets for Thermal Switches and Thermal Protectors
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more
| Product Name | Notes |
|---|---|
| Selco’s Probe Thermostats feature factory preset calibrations, ranging from -65°F to 550°F (-53°C to 287°C) and some housings offer high pressure rating up to 9000 psi. Probe assemblies are completely... | |
| Selco's WK and WP series of thermostats provide a wide variety of functions designed specifically for refrigeration, freezers and air conditioning applications. There is a wide range of temperatures and... | |
| The CAP and CAP-MR series are commercial and domestic electric thermostats for heating and cooling applications. These 20 amp snap acting switches are SPST or SPDT available in auto or... | |
| The thermostat line is comprised of automatic reset, manual reset, adjustable or one shot devices for temperature-indicati ng and regulating equipment and limit applications. The selection includes electromechanical ½” and... |