Selco Products Company Thermostat; Bulb/Capillary; 57-104 deg.; Adj. set point; SPST, UL 240VAC, 20A CAP-57-104

Description
CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an electrical switch at the thermostat set point. Specifications: Material: Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000 cycles. Approvals: CSA and UL Recognized
Description
CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an electrical switch at the thermostat set point. Specifications: Material: Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000 cycles. Approvals: CSA and UL Recognized

Suppliers

Company
Product
Description
Supplier Links
Thermostat; Bulb/Capillary; 57-104 deg.; Adj. set point; SPST, UL 240VAC, 20A - 70098698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermostat; Bulb/Capillary; 57-104 deg.; Adj. set point; SPST, UL 240VAC, 20A
70098698
Thermostat; Bulb/Capillary; 57-104 deg.; Adj. set point; SPST, UL 240VAC, 20A 70098698
CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an electrical switch at the thermostat set point. Specifications: Material: Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000 cycles. Approvals: CSA and UL Recognized

CAP Series — Automatic Reset
These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an electrical switch at the thermostat set point.

Specifications: Material:
Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000 cycles.

  • Approvals: CSA and UL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 70098698
Product Name Thermostat; Bulb/Capillary; 57-104 deg.; Adj. set point; SPST, UL 240VAC, 20A
Poles Single Pole, SP
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat/Thermal Protector - -AA2 - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 1 to 2 DegF (0.5556 to 1.11 DegC)
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
High Temperature Set Point 0 to 425 F (-18 to 218 C)
View Details
Surface Mount Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting/Configuration Surface Mount
High Temperature Set Point 570 F (299 C)
View Details
100T NEMA 4X, 7, 9 & 13 Hazardous Air Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details