Selco Products Company Thermostat; Disc; 125/250 VAC; 15/10 A;Solder Tab; 1500 VAC per 1 Minute; 0 de OA-110

Description
Snap action bimetal thermostats open or close a circuit at a factory pre-set temperature. Typical Applications Include: Power supplies, amplifiers, engines, appliances, fans, freezers and vending machines. All have solder terminals except for QC, which are 0.250 quick connect. 125 VAC, 15 amps resistive; 250 VAC, 10 amps resistive. 100,000 life cycles. CSA and UL Recognized
Description
Snap action bimetal thermostats open or close a circuit at a factory pre-set temperature. Typical Applications Include: Power supplies, amplifiers, engines, appliances, fans, freezers and vending machines. All have solder terminals except for QC, which are 0.250 quick connect. 125 VAC, 15 amps resistive; 250 VAC, 10 amps resistive. 100,000 life cycles. CSA and UL Recognized

Suppliers

Company
Product
Description
Supplier Links
Thermostat; Disc; 125/250 VAC; 15/10 A;Solder Tab; 1500 VAC per 1 Minute; 0 de - 70098608 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermostat; Disc; 125/250 VAC; 15/10 A;Solder Tab; 1500 VAC per 1 Minute; 0 de
70098608
Thermostat; Disc; 125/250 VAC; 15/10 A;Solder Tab; 1500 VAC per 1 Minute; 0 de 70098608
Snap action bimetal thermostats open or close a circuit at a factory pre-set temperature. Typical Applications Include: Power supplies, amplifiers, engines, appliances, fans, freezers and vending machines. All have solder terminals except for QC, which are 0.250 quick connect. 125 VAC, 15 amps resistive; 250 VAC, 10 amps resistive. 100,000 life cycles. CSA and UL Recognized

Snap action bimetal thermostats open or close a circuit at a factory pre-set temperature. Typical Applications Include: Power supplies, amplifiers, engines, appliances, fans, freezers and vending machines. All have solder terminals except for QC, which are 0.250 quick connect. 125 VAC, 15 amps resistive; 250 VAC, 10 amps resistive. 100,000 life cycles.

  • CSA and UL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 70098608
Product Name Thermostat; Disc; 125/250 VAC; 15/10 A;Solder Tab; 1500 VAC per 1 Minute; 0 de
Switch Type Normally Closed, NC
Mounting/Configuration Surface Mount
High Temperature Set Point 302 F (150 C)
Maximum Current 10 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details
132T NEMA 4 & 13 Industrial Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Creep-Action Thermal Protector - GR - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Open, NO; Close on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details