Selco Products Company Thermostat; Disc; 125/250 VAC; 15/10 A;0.250 in. Quick Connect Terminal ORA-400-QC

Description
Snap action bimetal thermostats open or close a circuit at a factory pre-set temperature. Typical Applications Include: Power supplies, amplifiers, engines, appliances, fans, freezers and vending machines. All have solder terminals except for QC, which are 0.250 quick connect. 125 VAC, 15 amps resistive; 250 VAC, 10 amps resistive. 100,000 life cycles. CSA and UL Recognized
Description
Snap action bimetal thermostats open or close a circuit at a factory pre-set temperature. Typical Applications Include: Power supplies, amplifiers, engines, appliances, fans, freezers and vending machines. All have solder terminals except for QC, which are 0.250 quick connect. 125 VAC, 15 amps resistive; 250 VAC, 10 amps resistive. 100,000 life cycles. CSA and UL Recognized

Suppliers

Company
Product
Description
Supplier Links
Thermostat; Disc; 125/250 VAC; 15/10 A;0.250 in. Quick Connect Terminal - 70098646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermostat; Disc; 125/250 VAC; 15/10 A;0.250 in. Quick Connect Terminal
70098646
Thermostat; Disc; 125/250 VAC; 15/10 A;0.250 in. Quick Connect Terminal 70098646
Snap action bimetal thermostats open or close a circuit at a factory pre-set temperature. Typical Applications Include: Power supplies, amplifiers, engines, appliances, fans, freezers and vending machines. All have solder terminals except for QC, which are 0.250 quick connect. 125 VAC, 15 amps resistive; 250 VAC, 10 amps resistive. 100,000 life cycles. CSA and UL Recognized

Snap action bimetal thermostats open or close a circuit at a factory pre-set temperature. Typical Applications Include: Power supplies, amplifiers, engines, appliances, fans, freezers and vending machines. All have solder terminals except for QC, which are 0.250 quick connect. 125 VAC, 15 amps resistive; 250 VAC, 10 amps resistive. 100,000 life cycles.

  • CSA and UL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 70098646
Product Name Thermostat; Disc; 125/250 VAC; 15/10 A;0.250 in. Quick Connect Terminal
Switch Type Normally Closed, NC
Mounting/Configuration Surface Mount
High Temperature Set Point 500 F (260 C)
Maximum Current 10 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Hermetically Sealed; Direct Immersion
High Temperature Set Point -120 to 640 F (-84 to 338 C)
View Details
(120 VAC) Bulb & Capillary Type Single-Pole Thermostat - PCT-1000 Series - Tempco Electric Heater Corporation
Specs
High Temperature Set Point 60 to 550 F (16 to 288 C)
Maximum AC Voltage 120 to 240 volts
View Details
KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details
100T NEMA 4 & 13 Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details