Snap action bimetal thermostats open or close a circuit at a factory pre-set temperature. Typical Applications Include: Power supplies, amplifiers, engines, appliances, fans, freezers and vending machines. All have solder terminals except for QC, which are 0.250 quick connect. 125 VAC, 15 amps resistive; 250 VAC, 10 amps resistive. 100,000 life cycles.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | 70098728 |
| Product Name | Disc Thermostat; 1/2 in; opens 70 degF;auto reset 50 degF; surface mt, sol tabs |
| Switch Type | Normally Closed, NC |
| Mounting/Configuration | Surface Mount |
| Maximum Current | 10 to 15 amps |