Selco Products Company Thermostat; PCB; 48/5 VDC, 120 VAC; 1/20 mA; SPST; Radial Leaded; PCB Mount 802F-085

Description
The Selco Series 802 is a miniature bimetal thermostat. This PCB unit conforms to the International Y220/TO220 package. The snap-action contact is available normally open or normally closed at a factory set point range of 104°F-230°F. Electrical Ratings: 48 VDC, 1 A resistive, 30,000 cycles, 120 VAC, 1 A, resistive, 30,000 cycles. 5 VDC, 20 mA, resistive, 100,000 cycles. Temperature Ratings: One fixed set point 40°C-120°C (104°F-248°F). Differential: 15°C (27°F). Dielectric Strength: 1,500 VAC/1 minute. Features: Approvals: CSA and UL Recognized Applications: Computers Test Equipment Indicator Lights
Description
The Selco Series 802 is a miniature bimetal thermostat. This PCB unit conforms to the International Y220/TO220 package. The snap-action contact is available normally open or normally closed at a factory set point range of 104°F-230°F. Electrical Ratings: 48 VDC, 1 A resistive, 30,000 cycles, 120 VAC, 1 A, resistive, 30,000 cycles. 5 VDC, 20 mA, resistive, 100,000 cycles. Temperature Ratings: One fixed set point 40°C-120°C (104°F-248°F). Differential: 15°C (27°F). Dielectric Strength: 1,500 VAC/1 minute. Features: Approvals: CSA and UL Recognized Applications: Computers Test Equipment Indicator Lights

Suppliers

Company
Product
Description
Supplier Links
Thermostat; PCB; 48/5 VDC, 120 VAC; 1/20 mA; SPST; Radial Leaded; PCB Mount - 70098657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermostat; PCB; 48/5 VDC, 120 VAC; 1/20 mA; SPST; Radial Leaded; PCB Mount
70098657
Thermostat; PCB; 48/5 VDC, 120 VAC; 1/20 mA; SPST; Radial Leaded; PCB Mount 70098657
The Selco Series 802 is a miniature bimetal thermostat. This PCB unit conforms to the International Y220/TO220 package. The snap-action contact is available normally open or normally closed at a factory set point range of 104°F-230°F. Electrical Ratings: 48 VDC, 1 A resistive, 30,000 cycles, 120 VAC, 1 A, resistive, 30,000 cycles. 5 VDC, 20 mA, resistive, 100,000 cycles. Temperature Ratings: One fixed set point 40°C-120°C (104°F-248°F). Differential: 15°C (27°F). Dielectric Strength: 1,500 VAC/1 minute. Features: Approvals: CSA and UL Recognized Applications: Computers Test Equipment Indicator Lights

The Selco Series 802 is a miniature bimetal thermostat. This PCB unit conforms to the International Y220/TO220 package. The snap-action contact is available normally open or normally closed at a factory set point range of 104°F-230°F. Electrical Ratings: 48 VDC, 1 A resistive, 30,000 cycles, 120 VAC, 1 A, resistive, 30,000 cycles. 5 VDC, 20 mA, resistive, 100,000 cycles. Temperature Ratings: One fixed set point 40°C-120°C (104°F-248°F). Differential: 15°C (27°F). Dielectric Strength: 1,500 VAC/1 minute.
Features:

  • Approvals: CSA and UL Recognized
    Applications:

  • Computers
  • Test Equipment
  • Indicator Lights
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 70098657
Product Name Thermostat; PCB; 48/5 VDC, 120 VAC; 1/20 mA; SPST; Radial Leaded; PCB Mount
Switch Type Normally Open, NO
Mounting/Configuration PCB Mount
High Temperature Set Point 248 F (120 C)
Poles Single Pole, SP
Throws Single Throw, ST
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4 & 13 Industrial Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01160.0-01 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Creep-Action Thermostat With Crimp Connections - A1R - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Crimped Wire Connections
View Details