Selco Products Company Thermostat; Bulb/Capillary; 75-140 deg.; Adj. set point; SPST, UL 240VAC, 20A CAP-75-140

Description
CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an electrical switch at the thermostat set point. Specifications: Material: Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000 cycles. Approvals: CSA and UL Recognized
Description
CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an electrical switch at the thermostat set point. Specifications: Material: Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000 cycles. Approvals: CSA and UL Recognized

Suppliers

Company
Product
Description
Supplier Links
Thermostat; Bulb/Capillary; 75-140 deg.; Adj. set point; SPST, UL 240VAC, 20A - 70098699 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermostat; Bulb/Capillary; 75-140 deg.; Adj. set point; SPST, UL 240VAC, 20A
70098699
Thermostat; Bulb/Capillary; 75-140 deg.; Adj. set point; SPST, UL 240VAC, 20A 70098699
CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an electrical switch at the thermostat set point. Specifications: Material: Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000 cycles. Approvals: CSA and UL Recognized

CAP Series — Automatic Reset
These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an electrical switch at the thermostat set point.

Specifications: Material:
Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000 cycles.

  • Approvals: CSA and UL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 70098699
Product Name Thermostat; Bulb/Capillary; 75-140 deg.; Adj. set point; SPST, UL 240VAC, 20A
Poles Single Pole, SP
Unlock Full Specs
to access all available technical data

Similar Products

100T NEMA 4X, 7, 9 & 13 Hazardous Air Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-02 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
1/2
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details