Selco Products Company Thermostat; Disc; 120/240 VAC; 25 A; SPST/SPDT; 1500 VAC per 1 Minute; 40 degC SE-L200

Description
Direct sensing thermostats are larger giving them a powerful bimetallic disc and higher electrical rating. Ideal for HVAC systems and industrial applications. 120/240 VAC at 25 amps, resistive, 100,000 cycles. 120 VAC, 10 F.L.A., 60 L.R.A., inductive, 100,000 cycles. 240 VAC, 5 F.L.A., 30 L.R.A., inductive, 100,000 cycles. CSA and UL Recognized
Description
Direct sensing thermostats are larger giving them a powerful bimetallic disc and higher electrical rating. Ideal for HVAC systems and industrial applications. 120/240 VAC at 25 amps, resistive, 100,000 cycles. 120 VAC, 10 F.L.A., 60 L.R.A., inductive, 100,000 cycles. 240 VAC, 5 F.L.A., 30 L.R.A., inductive, 100,000 cycles. CSA and UL Recognized

Suppliers

Company
Product
Description
Supplier Links
Thermostat; Disc; 120/240 VAC; 25 A; SPST/SPDT; 1500 VAC per 1 Minute; 40 degC - 70098685 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermostat; Disc; 120/240 VAC; 25 A; SPST/SPDT; 1500 VAC per 1 Minute; 40 degC
70098685
Thermostat; Disc; 120/240 VAC; 25 A; SPST/SPDT; 1500 VAC per 1 Minute; 40 degC 70098685
Direct sensing thermostats are larger giving them a powerful bimetallic disc and higher electrical rating. Ideal for HVAC systems and industrial applications. 120/240 VAC at 25 amps, resistive, 100,000 cycles. 120 VAC, 10 F.L.A., 60 L.R.A., inductive, 100,000 cycles. 240 VAC, 5 F.L.A., 30 L.R.A., inductive, 100,000 cycles. CSA and UL Recognized

Direct sensing thermostats are larger giving them a powerful bimetallic disc and higher electrical rating. Ideal for HVAC systems and industrial applications. 120/240 VAC at 25 amps, resistive, 100,000 cycles. 120 VAC, 10 F.L.A., 60 L.R.A., inductive, 100,000 cycles. 240 VAC, 5 F.L.A., 30 L.R.A., inductive, 100,000 cycles.

  • CSA and UL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 70098685
Product Name Thermostat; Disc; 120/240 VAC; 25 A; SPST/SPDT; 1500 VAC per 1 Minute; 40 degC
Switch Type Bi-Metal
Mounting/Configuration Air Stream
High Temperature Set Point 302 F (150 C)
Poles Single Pole, SP
Throws Single Throw, ST; Double Throw, DT
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Thermostat FTO 011 / FTS 011 - 01160.0-01 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Snap Action Single Operation Thermal Protectors - H-3 - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Factory installed lead wires or terminals
View Details