GSE Scale Systems Datasheets for Checkweighers

Checkweighers are weighing systems used to verify that the weight of a product is within prescribed limits.
Checkweighers: Learn more

Product Name Notes
For applications that require an elevated level of flexibilityover elementary weighing indicators, the Model 460 and465 Indicators are the perfect solution.• 15 Variable Data Registers• 2 Scale Input Signals• 4K...
The Model 350 and 355 Stainless Steel Indicators are designedfor multi-level applications where operators require access to andcontrol of weight information. The 350 is available with a ZincDie Cast enclosure...
When your applications require a more sophisticatedoperato r interface and process control capability, theModel 560 and 562 Indicators deliver enhanced performanceand value. These are Programmable in C or withRabbet™ Software.•