GSE Scale Systems Datasheets for Scales and Balances

Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more

Product Name Notes
Bright, LED display is easy to read in any light situation.• One keystroke toggles between counting and weighing modes.• Carrying handles facilitate mobility for counting or weighing in different areas.•
Designed for portable weighing applications, the Porta-Tronic 800provides easy mobilityfor use in multiplelocations. The stainlesssteel weighing surface is a standard feature. Customers canchoose either a powder coated carbon steel or...
For applications that require an elevated level of flexibilityover elementary weighing indicators, the Model 460 and465 Indicators are the perfect solution.• 15 Variable Data Registers• 2 Scale Input Signals• 4K...
The innovative LeverMount design allows rapid load cell installation, and removal;minimizing production downtime. The column and top plate secures the load;eliminating the need for dummy load cells or jacks during...
The ITA is an innovative self-contained low profile weighing assembly with anintegrated load cell and mounting assembly. The ITA design allows up to 3° offits axis without affecting weighing accuracy.
The Model 350 and 355 Stainless Steel Indicators are designedfor multi-level applications where operators require access to andcontrol of weight information. The 350 is available with a ZincDie Cast enclosure...
Using versatile communication protocols, the Model 675 PrecisionCounting Scale communicates via point-to-point or standard fieldbusnetworks in a variety of formats to exchange plant floor data; minimizingmaintenanc e costs and integration...
When your applications require a more sophisticatedoperato r interface and process control capability, theModel 560 and 562 Indicators deliver enhanced performanceand value. These are Programmable in C or withRabbet™ Software.•