The Model 350 and 355 Stainless Steel Indicators are designedfor multi-level applications where operators require access to andcontrol of weight information. The 350 is available with a ZincDie Cast enclosure for applications that do not require a stainlesssteel enclosure. These indicators can be configured to operate asa remote display and can be configured to perform remote controlcapabilities of the connected host 350/355 indicator.
| GSE Scale Systems | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | Model 350 |
| Product Name | Digital Weighing Indicator |
| Display Type | Character Display |
| Backlight | Light Emitting Diode |
| LCD Mode | Negative |
| Features / Applications | Serial Interface Option |
| Number of Lines | 1 |