| GSE Scale Systems | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | Model 662 |
| Product Name | Digital Weighing Indicator |
| Display Type | Character Display |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive (optional feature); Negative (optional feature) |
| Features / Applications | Serial Interface Option |
| Number of Lines | 8 |